Flexaust Self-Extinguishing Medium Weight Clear Polyurethane Hose Flexadux® PU Flx-Thane® SE 4.0

Description
• Self-extinguishing medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Halogen-free • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Good low temperature flexibility • Manufactured with flame retardant materials • Wall Thickness = .030" Standard Color : clear
Datasheet
Description
• Self-extinguishing medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Halogen-free • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Good low temperature flexibility • Manufactured with flame retardant materials • Wall Thickness = .030" Standard Color : clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Extinguishing Medium Weight Clear Polyurethane Hose - Flexadux® PU Flx-Thane® SE 4.0 - Flexaust
Warsaw, IN, USA
Self-Extinguishing Medium Weight Clear Polyurethane Hose
Flexadux® PU Flx-Thane® SE 4.0
Self-Extinguishing Medium Weight Clear Polyurethane Hose Flexadux® PU Flx-Thane® SE 4.0
• Self-extinguishing medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Halogen-free • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Good low temperature flexibility • Manufactured with flame retardant materials • Wall Thickness = .030" Standard Color : clear

• Self-extinguishing medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix
• Halogen-free
• Good compressibility
• Great abrasion resistance & high tear strength
• Superior chemical resistance
• Excellent flexibility
• Designed for applications with wide temperature ranges
• Good low temperature flexibility
• Manufactured with flame retardant materials

• Wall Thickness = .030"

Standard Color : clear

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® PU Flx-Thane® SE 4.0
Product Name Self-Extinguishing Medium Weight Clear Polyurethane Hose
Product Form Hose
I.D. 4.000 inch (102 mm)
Weight 0.7 lbs/ft (1.04 g/mm)
Minimum Bend Radius 4 inch (102 mm)
Working Pressure 25 psi (17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SAEJ517 100R19-10 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R191002 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.630 inch (16 mm)
O.D. 0.945 inch (24 mm)
View Details
Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details