The Gray Polyethylene Copolymer Hose, specifically the Genesis® Flx Plus 2.0, is designed for versatility in various applications, including wet or dry vacuum use in car wash, commercial, and industrial settings. It features a lightweight and flexible construction that maintains its performance even at low temperatures, allowing for tight bending without compromising functionality. The hose exhibits high abrasion resistance and is crush resistant, ensuring durability in demanding environments. Its smooth interior promotes efficient airflow, and it offers very good chemical resistance, making it suitable for handling a range of materials. All sizes of this hose are capable of managing a full vacuum, enhancing its utility in various operational contexts.
Gray Polyethylene copolymer hose reinforced with an integral polyethylene helix
Features
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Genesis® Flx Plus 2.0 |
| Product Name | Gray Polyethylene Copolymer Hose |
| Product Form | Hose |
| I.D. | 2.000 inch (50.8 mm) |
| Weight | 0.3 lbs/ft (0.4464 g/mm) |
| Minimum Bend Radius | 4 inch (88.9 mm) |
| Working Pressure | 15 psi (10.56 m H2O) |