DigiKey Datasheets for Resistive Temperature Devices (RTD) Elements

Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more

Page: 1 2 3 4 5
Product Name Notes
1 kOhms RTD ±0.06% 3850ppm/°C Probe
1 kOhms RTD ±0.12% 3850ppm/°C Ring Lug
1.85 kOhms RTD Cylinder, Threaded
1.85 kOhms RTD Radial, 3 Lead, Side View
100 Ohms RTD ±0.24% 3850ppm/°C Ring Lug
100 Ohms RTD Platinum (Pt) 3850ppm/°C Cylindrical Probe, Glass
EU WALL MOUNT TEMPERATURE SENSOR
GO1327 1PT100 W0.1 L13/D2.7MM
GO3045 1PT100 W0.1 L30/D4.5MM
PLATINUM RTD ELEMENT, THIN FILM,
PT100 DUPLEX WIREWOUND A 2.8X25M
PT100 DUPLEX WIREWOUND B 1.5X15M
PT100 DUPLEX WIREWOUND B 2.8X25M
PT100 PCB FLATFILM 1.6X3.2MM
PT100 THINFILM 1/3RD DIN 2X2.3MM
PT100 THINFILM CLASS 1/3RD 10X2M
PT100 THINFILM CLASS 1/3RD 2X5MM
PT100 THINFILM CLASS A 1.0X3MM
PT100 THINFILM CLASS A 1.2X1.6MM
PT100 THINFILM CLASS A 1.2X4MM
PT100 THINFILM CLASS A 10X2MM
PT100 THINFILM CLASS A 2X2.3MM
PT100 THINFILM CLASS A 2X5MM
PT100 THINFILM CLASS B 1.2X1.6MM
PT100 THINFILM CLASS B 10X2MM
PT100 THINFILM CLASS B 1X3MM
PT100 THINFILM CLASS B 2X2.3MM
PT100 THINFILM CLASS B 2X5MM
PT100 WIREWOUND CLASS A 0.9X15MM
PT100 WIREWOUND CLASS A 1.5X25MM
PT100 WIREWOUND CLASS A 1.5X8MM
PT100 WIREWOUND CLASS A 15X1.5MM
PT100 WIREWOUND CLASS A 15X2.8MM
PT100 WIREWOUND CLASS A 25X2.8MM
PT100 WIREWOUND CLASS B 0.9X15MM
PT100 WIREWOUND CLASS B 1.5X15MM
PT100 WIREWOUND CLASS B 1.5X25MM
PT100 WIREWOUND CLASS B 1.5X8MM
PT100 WIREWOUND CLASS B 2.8X25MM
PT1000 THINFILM 1/3RD DIN 2X10MM
PT1000 THINFILM CL B 1.25X1.7MM
PT1000 THINFILM CLASS A 10X2MM
PT1000 THINFILM CLASS B 1X3MM
PT1000 THINFILM CLASS B 2X10MM
RTD 3850ppm/°C Bead with Terminal
RTD 3850ppm/°C Probe
RTD 3851ppm/°C Nonstandard, Threaded Stud
RTD 3851ppm/°C Probe
RTD Pipe Sensor Assembly
RTD Platinum (Pt) 3750ppm/°C 1206 (3216 Metric)
RTD Platinum (Pt) Probe
RTD Probe
RTD SENSOR, SELF-ADHESIVE PAD, -
RTD SENSOR, SELF-ADHESIVE SILICO
RTD SURFACE SENSOR, FAST RESPONS
RTD SURFACE SENSOR, SELF-ADHESIV
RTD'S: RTD ELEMENTS, THIN FILM D
SA1-RTD-4W-SB
SA1-RTD-80-MTP
SA1-RTD-B-4W
SA1-RTD-B-MTP
SA1-RTD-B-TA3F
SAPF-RTD-4-100-A-80
SURVEYOR ANALOG TEMPERATURE SENS
TFD-ENB-3W-144
TFD-ENB-3W-189
TFD-ENB-3W-60
TFD-ENB-4W-364
TFD-ENB-4W-600
TH-44006-120-T
THERMISTOR SENSOR, SELF-ADHESIVE
THERMOCOUPLE WITH SELF-ADHESIVE
THIN FILM DETECTOR, -70 C TO 500
W2112
W2204
W2212
W2232

<< Prev