OMEGA Engineering, Inc. Thin Film Detector - Flat RTD Element TFD

Description
This flat platinum resistance detector represents the latest development by OMEGA in miniaturization of temperature sensing devices. It combines the precision temperature measuring capability of the platinum resistance detector with the small temperature sensing tip and rapid response time of the thermocouple. An immediate field of application for the TFD is in the area of surface temperature measurement.. Rapid response times are achieved with the TFD because it possesses a large surface-area to- volume ratio and the temperature-sensitiv e platinum layer is separated from the medium to be measured by a thin ceramic substrate of high thermal conductivity.
Request a Quote Datasheet
Description
This flat platinum resistance detector represents the latest development by OMEGA in miniaturization of temperature sensing devices. It combines the precision temperature measuring capability of the platinum resistance detector with the small temperature sensing tip and rapid response time of the thermocouple. An immediate field of application for the TFD is in the area of surface temperature measurement.. Rapid response times are achieved with the TFD because it possesses a large surface-area to- volume ratio and the temperature-sensitiv e platinum layer is separated from the medium to be measured by a thin ceramic substrate of high thermal conductivity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Detector - Flat RTD Element - TFD - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thin Film Detector - Flat RTD Element
TFD
Thin Film Detector - Flat RTD Element TFD
This flat platinum resistance detector represents the latest development by OMEGA in miniaturization of temperature sensing devices. It combines the precision temperature measuring capability of the platinum resistance detector with the small temperature sensing tip and rapid response time of the thermocouple. An immediate field of application for the TFD is in the area of surface temperature measurement.. Rapid response times are achieved with the TFD because it possesses a large surface-area to- volume ratio and the temperature-sensitiv e platinum layer is separated from the medium to be measured by a thin ceramic substrate of high thermal conductivity.

This flat platinum resistance detector represents the latest development by OMEGA in miniaturization of temperature sensing devices. It combines the precision temperature measuring capability of the platinum resistance detector with the small temperature sensing tip and rapid response time of the thermocouple. An immediate field of application for the TFD is in the area of surface temperature measurement.. Rapid response times are achieved with the TFD because it possesses a large surface-area to- volume ratio and the temperature-sensitive platinum layer is separated from the medium to be measured by a thin ceramic substrate of high thermal conductivity.

Buy Now Datasheet
RTD (Resistance Temperature Detector) - 5880-TFD-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
5880-TFD-ND
RTD (Resistance Temperature Detector) 5880-TFD-ND
RTD'S: RTD ELEMENTS, THIN FILM D

RTD'S: RTD ELEMENTS, THIN FILM D

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number TFD 5880-TFD-ND
Product Name Thin Film Detector - Flat RTD Element RTD (Resistance Temperature Detector)
Operating Temperature -95 to 930 F (-70.56 to 499 C) -94 to 932 F (-70 to 500 C)
Response Time 0.2500 to 1.1 seconds
Technology Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Cernox® - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Technology Thin Film
View Details
RTD Element -  - Pyromation
Pyromation
Specs
Operating Temperature ? to 400 F (? to 204 C)
Accuracy 0.1000 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
Pt1000 class F0.3 with bondable Au-Pads, metallized backside - P1K0.161.3FC.B.M - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 392 F (-50 to 200 C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details