DigiKey Datasheets for Resistive Temperature Devices (RTD) Elements
Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more
| Product Name | Notes |
|---|---|
| 1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 1206 (3216 Metric) | |
| 1 kOhms RTD Platinum (Pt) ±0.3K 3850ppm/°C 1206 (3216 Metric) | |
| 10 Ohms RTD Copper 4270ppm/°C Probe | |
| 100 Ohms RTD ±3% Chassis Mount | |
| 100 Ohms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric) | |
| 100 Ohms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0805 (2012 Metric) | |
| 100 Ohms RTD Platinum (Pt) ±0.3% 3850ppm/°C 1206 (3216 Metric) | |
| 100 Ohms RTD Platinum (Pt) 3850ppm/°C 0603 (1608 Metric) | |
| 100 Ohms RTD Platinum (Pt) 3850ppm/°C 0805 (2012 Metric) | |
| 100 Ohms RTD Platinum (Pt) 3850ppm/°C 1206 (3216 Metric) | |
| 100 Ohms RTD Platinum (Pt) 3850ppm/°C Probe | |
| 500 Ohms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0805 (2012 Metric) | |
| 500 Ohms RTD Platinum (Pt) ±0.3% 3850ppm/°C 1206 (3216 Metric) | |
| 500 Ohms RTD Platinum (Pt) ±0.3K 3850ppm/°C 0805 (2012 Metric) | |
| 500 Ohms RTD Platinum (Pt) 3850ppm/°C 1206 (3216 Metric) | |
| AIR TEMPERATURE RTD SENSOR, -29 | |
| AIR TEMPERATURE RTD SENSOR, -50 | |
| BOLT-ON RTD SENSOR WITH ALUMINUM | |
| CUT-TO-LENGTH RTD PROBE, STRIPPE | |
| FAST RESPONSE RTD PROBE, 3 PRONG | |
| FAST RESPONSE RTD PROBE, HH804 C | |
| FAST RESPONSE RTD PROBE, STRIPPE | |
| FAST RESPONSE RTD PROBE, THIN FI | |
| HEAVY DUTY RTD SENSOR FOR FERROU | |
| HEAVY DUTY RTD SENSOR WITH M12 C | |
| HEAVY DUTY RTD SENSOR, SANITARY, | |
| INDUSTRIAL GRADE RTD SENSOR, GEN | |
| INDUSTRIAL GRADE RTD SENSOR, GP, | |
| PLATINUM RTD CAPSULE, -200 C TO | |
| PLATINUM RTD CAPSULE, -50 C TO 2 | |
| PLATINUM RTD CAPSULE, -75 C TO 5 | |
| PLATINUM RTD CAPSULE, 200 C (392 | |
| PLATINUM RTD CAPSULE, 260 C (500 | |
| PLATINUM RTD CAPSULE, 350 C (662 | |
| PLATINUM RTD CAPSULE, 510 C (950 | |
| PR-31-3-100-A-1/4-03 00-M12-1 | |
| PR-31-3-100-A-1/4-04 00-M12-2 | |
| PR-31-3-100-A-1/4-08 00-M12-1 | |
| PR-31-3-100-A-1/4-12 00-M12-1 | |
| PR-31-3-100-A-1/4-12 00-M12-2 | |
| PR-31-3-100-A-1/8-08 00-M12-2 | |
| PR-31-3-100-A-M3-015 0-M12-1 | |
| PR-31-3-100-A-M6-010 0-M12-1 | |
| PR-31-3-100-A-M6-015 0-M12-1 | |
| PR-31-3-100-A-M6-015 0-M12-2 | |
| PR-31-3-100-A-M6-025 0-M12-1 | |
| PR-31-3-1000-A-1/8-1 200-M12-1 | |
| PR-31-3-1000-A-M6-01 50-M12-1 | |
| PR-31-3-1000-A-M6-02 50-M12-1 | |
| PR-31SL-3-100-A-0250 -M12-2 | |
| PR-31SL-3-100-A-1200 -M12-1 | |
| PR-31SL-3-100-A-1800 -M12-1 | |
| PR-31SL-3-100-A-2400 -M12-1 | |
| PR-31SL-3-1000-A-060 0-M12-1 | |
| PRCTL-2-100-A-1/4-24 -240 | |
| PRCTL-3-100-A-1/4-24 -40 | |
| PRCU-10-2-100-1/4-18 -E | |
| PRCU-10-2-100-1/4-24 -E | |
| PRCU-10-2-100-1/4-6- E-ST | |
| PRCU-10-2-100-1/4-9- E-ST | |
| PRCU-10-2-100-1/4-9- E | |
| PRCU-10-2-100-3/16-1 2-E | |
| PRCU-10-2-100-3/16-1 8-E | |
| PRCU-10-2-100-3/16-2 4-E | |
| PRCU-10-2-100-3/16-6 -E-ST | |
| PRCU-10-2-100-3/16-9 -E | |
| PRCU-10-2-100-M45-15 0-E | |
| PRCU-10-2-100-M45-22 5-E-MTP | |
| PRCU-10-2-100-M60-15 0-E-ST | |
| PRCU-10-2-100-M60-15 0-E | |
| PRCU-10-2-100-M60-30 0-E | |
| PRCU-10-3-100-1/4-12 -E | |
| PRCU-10-3-100-1/4-6- E | |
| PRCU-10-3-100-3/16-6 -E-ST | |
| PRCU-10-3-100-3/16-6 -E | |
| PRCU-10-3-100-M45-30 0-E | |
| PRCU-10-3-100-M60-15 0-E | |
| PRCU-11-3-100-1/4-6- E | |
| PRCU-13-2-100-1/4-12 -E | |
| PRMAG-2-100-A-PS-1M | |
| PRMAG-2-100-A-PS-3M | |
| PRMAG-2-100-A-T-1M | |
| PRMAG-2-100-A-T-3M | |
| PRS-3-100-A-H-0300-D 1-CB-120 | |
| PRS-3-100-A-H-0300-D 1-NB9W | |
| PRS-3-100-A-H-0300-E 1-M12 | |
| PRS-3-100-A-H-0300-E 1-NB9W | |
| PRS-3-100-A-H-0400-D 1-CB-120 | |
| PRS-3-100-A-H-0400-D 1-M12 | |
| PRS-3-100-A-H-0400-D 1-NB9W | |
| PRS-3-100-A-H-0400-E 1-M12 | |
| PRS-3-100-A-H-0400-E 1-NB9W | |
| PRS-3-100-A-H-0500-D 1-CB-120 | |
| PRS-3-100-A-H-0500-D 1-M12 | |
| PRS-3-100-A-H-0500-D 1-NB9W | |
| PRS-3-100-A-H-0500-E 1-M12 | |
| PRS-3-100-A-H-0500-G 1-M12 | |
| PRS-3-100-A-H-0600-D 1-CB-120 | |
| PRS-3-100-A-H-0600-D 1-M12 | |
| PRS-3-100-A-H-0600-E 1-M12 | |
| PRS-3-100-A-H-0600-E 1-NB9W | |
| PRS-3-100-A-S-0300-B 1-CB-120 | |
| PRS-3-100-A-S-0300-B 1-NB9W | |
| PRS-3-100-A-S-0300-E 1-M12 | |
| PRS-3-100-A-S-0300-F 1-NB9W | |
| PRS-3-100-A-S-0300-G 1-M12 | |
| PRS-3-100-A-S-0400-D 1-CB-120 | |
| PRS-3-100-A-S-0400-E 1-M12 | |
| PRS-3-100-A-S-0500-B 1-M12 | |
| PRS-3-100-A-S-0500-D 1-CB-120 | |
| PRS-3-100-A-S-0500-D 1-NB9W | |
| PRS-3-100-A-S-0500-E 1-M12 | |
| PRS-3-100-A-S-0500-E 1-NB9W | |
| PRS-3-100-A-S-0600-B 1-CB-120 | |
| PRS-3-100-A-S-0600-B 1-M12 | |
| PRS-3-100-A-S-0600-D 1-CB-120 | |
| PRS-3-100-A-S-0600-D 1-M12 | |
| PRS-3-100-A-S-0600-E 1-CB-120 | |
| PRS-3-100-A-S-0600-E 1-M12 | |
| PRS-3-100-A-S-0600-G 1-NB9W | |
| PRS-3-100-A-TW-0250- D1-NB9W | |
| PRS-3-100-A-TW-0450- D1-M12 | |
| PRS-3-100-A-TW-0450- D1-NB9W | |
| PRS-3-100-A-TW-0750- D1-M12 | |
| PRS-3-100-A-TW-0750- D1-NB9W | |
| PRS-3-100-A-TW-1050- D1-M12 | |
| PRS-3-1000-A-S-0300- E1-NB9W | |
| PRTDCAP-1KA-2-A080-0 60-K-40 | |
| PRTFCU-10-2-100-1/4- 12-E | |
| PRTFCU-10-2-100-1/4- 18-E | |
| PRTFCU-10-2-100-1/4- 6-E-72 | |
| PRTFCU-10-2-100-1/4- 6-E-ST | |
| PRTFCU-10-2-100-1/4- 6-E | |
| PRTFCU-10-2-100-3/16 -18-E | |
| PRTFCU-10-2-100-3/16 -24-E | |
| PRTFCU-10-2-100-3/16 -6-E | |
| PRTFCU-10-2-100-3/16 -9-E | |
| PRTFCU-10-2-100-M60- 150-E | |
| PT100 RTD SENSOR PROBE, BENDABLE | |
| RTD 6000ppm/°C Axial | |
| RTD 6000ppm/°C Radial | |
| RTD Copper Probe | |
| RTD ELEMENTS WITH WIRE LEAD WELD | |
| RTD Nickel Probe | |
| RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric) | |
| RTD Platinum (Pt) ±0.3% 3850ppm/°C 0805 (2012 Metric) | |
| RTD Platinum (Pt) 3750ppm/°C Radial | |
| RTD Platinum (Pt) 3850ppm/°C 0603 (1608 Metric) | |
| RTD Platinum (Pt) 3850ppm/°C 0805 (2012 Metric) | |
| RTD Platinum (Pt) 3850ppm/°C 1206 (3216 Metric) | |
| RTD Platinum (Pt) 3850ppm/°C Probe | |
| RTD Platinum (Pt) 3850ppm/°C Radial | |
| RTD Platinum (Pt) Probe | |
| RTD Platinum (Pt) | |
| RTD PROBE, -40 C TO 49 C I/P, 4 | |
| RTD PROBE, LOOP SUPPLY, -18 C TO | |
| RTD SENSOR WITH ALUMINUM FLAG HO | |
| RTD SENSOR WITH SPRING LOADED DE | |
| RTD SENSOR, SS, BOLT-ON, -50 C T | |
| RTD SURFACE SENSOR, ENCAPSULATED | |
| RTD SURFACE SENSOR, SELF-ADHESIV | |
| RTD TEMPERATURE SENSOR, COMPACT, | |
| RTD TEMPERATURE TRANSMITTER, 1.5 | |
| RTD TEMPERATURE TRANSMITTER, 1/2 | |
| RTD TEMPERATURE TRANSMITTER, 1/4 | |
| RTD TEMPERATURE TRANSMITTER, G 1 | |
| RTD-1-F3102-1M-G | |
| RTD-1-F3102-1M-T | |
| RTD-1-F3102-20-G | |
| RTD-1-F3102-36-B | |
| RTD-1-F3102-36-G-B | |
| RTD-1-F3102-36-G | |
| RTD-1-F3102-36-T-B | |
| RTD-1-F3102-36-T | |
| RTD-1-F3102-72-G | |
| RTD-1-F3105-107-T-B | |
| RTD-1-F3105-12-G-B | |
| RTD-1-F3105-12-T-HH8 04 | |
| RTD-1-F3105-120-B | |
| RTD-1-F3105-120-T | |
| RTD-1-F3105-136-T | |
| RTD-1-F3105-180-T | |
| RTD-1-F3105-1M-G | |
| RTD-1-F3105-1M-T-OTP | |
| RTD-1-F3105-1M-T | |
| RTD-1-F3105-20-G | |
| RTD-1-F3105-240-T-B | |
| RTD-1-F3105-31-T | |
| RTD-1-F3105-36-B-B | |
| RTD-1-F3105-36-B | |
| RTD-1-F3105-36-G-B | |
| RTD-1-F3105-36-G | |
| RTD-1-F3105-36-T-1/3 | |
| RTD-1-F3105-36-T-B-L UG | |
| RTD-1-F3105-36-T-ROH S | |
| RTD-1-F3105-36-T | |
| RTD-1-F3105-50-G-B-R OHS | |
| RTD-1-F3105-60-T | |
| RTD-1-F3105-72-G-B | |
| RTD-1-F3105-72-T-B | |
| RTD-1-F3105-72-T | |
| RTD-1-F3105-80-T | |
| RTD-1-F3105-84-T-B | |
| RTD-1-F3105-96-T-B | |
| RTD-2-F3102-120-G-LU G | |
| RTD-2-F3102-168-T | |
| RTD-2-F3102-180-G | |
| RTD-2-F3102-180-T | |
| RTD-2-F3102-1M-G | |
| RTD-2-F3102-1M-T | |
| RTD-2-F3102-240-T | |
| RTD-2-F3102-300-T | |
| RTD-2-F3102-36-B | |
| RTD-2-F3102-36-G-B | |
| RTD-2-F3102-36-G-MTP | |
| RTD-2-F3102-36-G | |
| RTD-2-F3102-36-T-MTP | |
| RTD-2-F3102-36-T-OTP | |
| RTD-2-F3102-36-T-TA4 F | |
| RTD-2-F3102-36-T | |
| RTD-2-F3102-48-G-B | |
| RTD-2-F3102-48-T-B | |
| RTD-2-F3102-48-T | |
| RTD-2-F3102-4M-G-OTP | |
| RTD-2-F3102-4M-G | |
| RTD-2-F3102-60-T | |
| RTD-2-F3102-72-G | |
| RTD-2-F3102-72-T-B | |
| RTD-2-F3102-72-T | |
| RTD-2-F3102-84-T | |
| RTD-2-F3102-96-G | |
| RTD-2-F3102-96-T | |
| RTD-2-F3105-100-T-OT P | |
| RTD-2-F3105-108-T | |
| RTD-2-F3105-12-T | |
| RTD-2-F3105-120-T-B- MTP | |
| RTD-2-F3105-120-T-B | |
| RTD-2-F3105-120-T-OT P | |
| RTD-2-F3105-120-T | |
| RTD-2-F3105-130-G | |
| RTD-2-F3105-144-G-B | |
| RTD-2-F3105-144-T-B | |
| RTD-2-F3105-144-T | |
| RTD-2-F3105-152-G | |
| RTD-2-F3105-156-T | |
| RTD-2-F3105-180-G | |
| RTD-2-F3105-180-T | |
| RTD-2-F3105-1M-B | |
| RTD-2-F3105-1M-G | |
| RTD-2-F3105-1M-T | |
| RTD-2-F3105-200-G | |
| RTD-2-F3105-216-T | |
| RTD-2-F3105-240-G | |
| RTD-2-F3105-240-T-B | |
| RTD-2-F3105-240-T | |
| RTD-2-F3105-30-T | |
| RTD-2-F3105-312-T-B | |
| RTD-2-F3105-36-B | |
| RTD-2-F3105-36-G-B | |
| RTD-2-F3105-36-G-MTP | |
| RTD-2-F3105-36-G-OTP | |
| RTD-2-F3105-36-G | |
| RTD-2-F3105-36-T-B-L UG | |
| RTD-2-F3105-36-T-LUG | |
| RTD-2-F3105-36-T-MTP | |
| RTD-2-F3105-36-T-OTP | |
| RTD-2-F3105-36-T-TA3 F | |
| RTD-2-F3105-360-G | |
| RTD-2-F3105-360-T | |
| RTD-2-F3105-394-G | |
| RTD-2-F3105-432-T | |
| RTD-2-F3105-48-G | |
| RTD-2-F3105-48-T-B | |
| RTD-2-F3105-48-T | |
| RTD-2-F3105-60-G-B | |
| RTD-2-F3105-60-G | |
| RTD-2-F3105-60-T-B | |
| RTD-2-F3105-60-T-TA3 M | |
| RTD-2-F3105-60-T | |
| RTD-2-F3105-600-G-OT P | |
| RTD-2-F3105-72-G | |
| RTD-2-F3105-72-T-B | |
| RTD-2-F3105-72-T-TA3 F | |
| RTD-2-F3105-72-T | |
| RTD-2-F3105-84-T-B | |
| RTD-2-F3105-84-T | |
| RTD-2-F3105-96-T-B | |
| RTD-2-F3105-96-T | |
| RTD-2-F3145-108-T | |
| RTD-805-HH804-CONNEC TOR | |
| RTD-805-LUG | |
| RTD-805-MTP | |
| RTD-805-OTP | |
| RTD-806-B-OTP | |
| RTD-806-LUG | |
| RTD-806-MTP | |
| RTD-810-B | |
| RTD-810-HH804-CONNEC TOR | |
| RTD-810-OTP | |
| RTD-810-TA3F | |
| RTD-831-120-MTP-HT | |
| RTD-831-120-MTP | |
| RTD-831-240-MTP | |
| RTD-831-2M-MTP | |
| RTD-831-300-SE | |
| RTD-831-360-MTP | |
| RTD-831-420-MTP | |
| RTD-831-4M-SE | |
| RTD-831-72-MTP-HT | |
| RTD-831-72-SE | |
| RTD-831-80-MTP | |
| RTD-831-B-MTP | |
| RTD-831-B-SE | |
| RTD-831-LUG | |
| RTD-831-MTP-HT | |
| RTD-831-OTP | |
| RTD-831-PT1000-3M-MT P | |
| RTD-831-PT1000-MTP | |
| RTD-831-TA3F | |
| RTD-860-180 | |
| RTD-860-600-SE | |
| RTD-860-OTP | |
| RTDCAP-100A-2-P098-0 50-T-72 | |
| RTDCAP-1KA-2-A125-06 0-F-40 | |
| RTDCAP-1KA-2-P098-05 0-K-40 | |
| RTDCAP-1KA-2-P098-05 0-T-40 | |
| RTDM12-1/8NPT-3MM-13 MM-B | |
| SA1-RTD-4W-120-TA4F | |
| SENSOR RTD 100OHM 0603 | |
| SENSOR RTD 100OHM 0805 | |
| SENSOR RTD 100OHM 1206 | |
| SENSOR RTD 1KOHM 1206 | |
| SENSOR RTD 500OHM 0.3% 1206 | |
| SPRING LOADED RTD SENSOR, M12 CO | |
| STANDARD DUTY RTD SENSOR WITH IN | |
| STANDARD DUTY RTD SENSOR WITH M1 | |
| STANDARD DUTY RTD SENSOR, SANITA | |
| TC,MICRO,BIFILAR,T,4 0AWG,71.0L,P | |
| TC,MICRO,BIFILAR,T,4 0AWG,72.0L,B | |
| TC,MICRO,BIFILAR,T,4 4AWG,71.0L,B |
| << Prev | Next >> |