U.S. Plastic Corporation Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit 54975

Description
50' Roll weighs 23.00 lbs., Outside Diameter Min. - Max.: 1.865" - 1.900", Inside Diameter Min. - Max.: 1.575" - 1.600"
Description
50' Roll weighs 23.00 lbs., Outside Diameter Min. - Max.: 1.865" - 1.900", Inside Diameter Min. - Max.: 1.575" - 1.600"

Suppliers

Company
Product
Description
Supplier Links
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit - 54975 - U.S. Plastic Corporation
Lima, OH, USA
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit
54975
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit 54975
50' Roll weighs 23.00 lbs., Outside Diameter Min. - Max.: 1.865" - 1.900", Inside Diameter Min. - Max.: 1.575" - 1.600"

50' Roll weighs 23.00 lbs., Outside Diameter Min. - Max.: 1.865" - 1.900", Inside Diameter Min. - Max.: 1.575" - 1.600"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electrical Conduit
Product Number 54975
Product Name Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2310223-1 - TE Connectivity
Specs
Temperature Rating -40 to 284 F (-40 to 140 C)
View Details
Conduit - 5132332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Contractor pack
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details