U.S. Plastic Corporation Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit 54971

Description
100' Roll weighs 15.00 lbs., Outside Diameter Min. - Max.: .820" - .840", Inside Diameter Min. - Max.: .662" - .642"
Description
100' Roll weighs 15.00 lbs., Outside Diameter Min. - Max.: .820" - .840", Inside Diameter Min. - Max.: .662" - .642"

Suppliers

Company
Product
Description
Supplier Links
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit - 54971 - U.S. Plastic Corporation
Lima, OH, USA
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit
54971
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit 54971
100' Roll weighs 15.00 lbs., Outside Diameter Min. - Max.: .820" - .840", Inside Diameter Min. - Max.: .662" - .642"

100' Roll weighs 15.00 lbs., Outside Diameter Min. - Max.: .820" - .840", Inside Diameter Min. - Max.: .662" - .642"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electrical Conduit
Product Number 54971
Product Name Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-7 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 7840094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details