U.S. Plastic Corporation Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit 54974

Description
100' Roll weighs 35.00 lbs., Outside Diameter Min. - Max.: 1.630" - 1.660", Inside Diameter Min. - Max.: 1.380" - 1.410"
Description
100' Roll weighs 35.00 lbs., Outside Diameter Min. - Max.: 1.630" - 1.660", Inside Diameter Min. - Max.: 1.380" - 1.410"

Suppliers

Company
Product
Description
Supplier Links
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit - 54974 - U.S. Plastic Corporation
Lima, OH, USA
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit
54974
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit 54974
100' Roll weighs 35.00 lbs., Outside Diameter Min. - Max.: 1.630" - 1.660", Inside Diameter Min. - Max.: 1.380" - 1.410"

100' Roll weighs 35.00 lbs., Outside Diameter Min. - Max.: 1.630" - 1.660", Inside Diameter Min. - Max.: 1.380" - 1.410"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electrical Conduit
Product Number 54974
Product Name Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2149591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details