DigiKey Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| 330V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 330V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 330V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 330V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 330V 6kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 360V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 360V 1.75kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 360V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 360V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 360V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 360V 6kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 390V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 390V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 390V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 39V 1kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 39V 1kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 39V 250A Varistor 1 Circuit Through Hole Disc 7mm | |
| 39V 2kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 430V 1.75kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 430V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 430V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 430V 6kA Varistor 1 Circuit Through Hole Disc 14mm | |
| MOV 390V 2.5KA 125 AUTO | |
| MOV 390V 4.5KA 125 AUTO | |
| MOV 390V 6.5KA 125 AUTO | |
| VARISTOR 330V 1.2KA DISC 7MM | |
| VARISTOR 330V 1.75KA DISC 7MM | |
| VARISTOR 330V 10KA DISC 14MM | |
| VARISTOR 330V 10KA DISC 20MM | |
| VARISTOR 330V 15KA DISC 25MM | |
| VARISTOR 330V 25KA DISC 32MM | |
| VARISTOR 330V 4.5KA DISC 14MM | |
| VARISTOR 330V 40KA DISC 40MM | |
| VARISTOR 330V 40KA SQUARE 34MM | |
| VARISTOR 330V 6KA DISC 14MM | |
| VARISTOR 330V 70KA DISC 53MM | |
| VARISTOR 33V 1KA DISC 14MM | |
| VARISTOR 33V 2KA DISC 14MM | |
| VARISTOR 33V 3KA DISC 20MM | |
| VARISTOR 360V 1.2KA DISC 7MM | |
| VARISTOR 360V 1.75KA DISC 7MM | |
| VARISTOR 360V 10KA DISC 14MM | |
| VARISTOR 360V 10KA DISC 20MM | |
| VARISTOR 360V 15KA DISC 25MM | |
| VARISTOR 360V 25KA DISC 32MM | |
| VARISTOR 360V 4.5KA DISC 14MM | |
| VARISTOR 360V 40KA DISC 40MM | |
| VARISTOR 360V 40KA SQUARE 34MM | |
| VARISTOR 360V 6KA DISC 14MM | |
| VARISTOR 360V 70KA DISC 53MM | |
| VARISTOR 390V 1.2KA DISC 7MM | |
| VARISTOR 390V 1.75KA DISC 7MM | |
| VARISTOR 390V 10KA DISC 14MM | |
| VARISTOR 390V 10KA DISC 20MM | |
| VARISTOR 390V 15KA DISC 25MM | |
| VARISTOR 390V 2.5KA DISC 10MM | |
| VARISTOR 390V 25KA DISC 32MM | |
| VARISTOR 390V 3.5KA DISC 10MM | |
| VARISTOR 390V 4.5KA DISC 14MM | |
| VARISTOR 390V 40KA DISC 40MM | |
| VARISTOR 390V 40KA SQUARE 34MM | |
| VARISTOR 390V 6KA DISC 14MM | |
| VARISTOR 390V 70KA DISC 53MM | |
| VARISTOR 39V 1KA DISC 14MM | |
| VARISTOR 39V 250A DISC 7MM | |
| VARISTOR 39V 2KA DISC 14MM | |
| VARISTOR 39V 3KA DISC 20MM | |
| VARISTOR 39V 4.5KA DISC 25MM | |
| VARISTOR 39V 500A DISC 7MM | |
| VARISTOR 430V 1.2KA DISC 7MM | |
| VARISTOR 430V 1.75KA DISC 7MM | |
| VARISTOR 430V 4.5KA DISC 14MM | |
| VARISTOR 430V 6KA DISC 14MM |
| << Prev | Next >> |