DigiKey Datasheets for Varistors

Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 32
Product Name Notes
120V 2.5kA Varistor 1 Circuit Rail, Channel Module
240V 10kA Varistor 1 Circuit Through Hole Disc 14mm
240V 10kA Varistor 1 Circuit Through Hole Disc 20mm
240V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
240V 6kA Varistor 1 Circuit Through Hole Disc 14mm
24V 350A Varistor 1 Circuit Rail, Channel Module
270V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
270V 1.75kA Varistor 1 Circuit Through Hole Disc 7mm
270V 10kA Varistor 1 Circuit Through Hole Disc 14mm
270V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
270V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
270V 6kA Varistor 1 Circuit Through Hole Disc 14mm
27V 1kA Varistor 1 Circuit Through Hole Disc 10mm
27V 1kA Varistor 1 Circuit Through Hole Disc 14mm
27V 250A Varistor 1 Circuit Through Hole Disc 7mm
27V 2kA Varistor 1 Circuit Through Hole Disc 14mm
27V 500A Varistor 1 Circuit Through Hole Disc 10mm
27V 500A Varistor 1 Circuit Through Hole Disc 7mm
300V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
300V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
300V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
33V 1kA Varistor 1 Circuit Through Hole Disc 10mm
33V 1kA Varistor 1 Circuit Through Hole Disc 14mm
33V 250A Varistor 1 Circuit Through Hole Disc 7mm
33V 2kA Varistor 1 Circuit Through Hole Disc 14mm
33V 500A Varistor 1 Circuit Through Hole Disc 10mm
33V 500A Varistor 1 Circuit Through Hole Disc 7mm
40kA Varistor Circuit DIN Rail Module
MOV 240V 2.5KA 125 AUTO
MOV 240V 4.5KA 125 AUTO
MOV 240V 6.5KA 125 AUTO
MOV 270V 1.2KA 125 AUTO
MOV 270V 4.5KA125 AUTO
MOV 270V 6.5KA 125 AUTO
Varistor 1 Circuit DIN Rail Module
VARISTOR 240V 1.2KA DISC 7MM
VARISTOR 240V 10KA DISC 14MM
VARISTOR 240V 10KA DISC 20MM
VARISTOR 240V 15KA DISC 25MM
VARISTOR 240V 25KA DISC 32MM
VARISTOR 240V 3.5KA DISC 10MM
VARISTOR 240V 4.5KA DISC 14MM
VARISTOR 240V 40KA DISC 40MM
VARISTOR 240V 40KA SQUARE 34MM
VARISTOR 240V 6KA DISC 14MM
VARISTOR 240V 70KA DISC 53MM
VARISTOR 270V 1.2KA DISC 7MM
VARISTOR 270V 1.75KA DISC 7MM
VARISTOR 270V 10KA DISC 14MM
VARISTOR 270V 10KA DISC 20MM
VARISTOR 270V 15KA DISC 25MM
VARISTOR 270V 25KA DISC 32MM
VARISTOR 270V 4.5KA DISC 14MM
VARISTOR 270V 40KA DISC 40MM
VARISTOR 270V 40KA SQUARE 34MM
VARISTOR 270V 6KA DISC 14MM
VARISTOR 270V 70KA DISC 53MM
VARISTOR 27V 1KA DISC 14MM
VARISTOR 27V 250A DISC 7MM
VARISTOR 27V 2KA DISC 14MM
VARISTOR 27V 3KA DISC 20MM
VARISTOR 27V 4.5KA DISC 25MM
VARISTOR 27V 500A DISC 7MM
VARISTOR 300V 1.2KA DISC 7MM
VARISTOR 300V 1.75KA DISC 7MM
VARISTOR 300V 10KA DISC 14MM
VARISTOR 300V 10KA DISC 20MM
VARISTOR 300V 15KA DISC 25MM
VARISTOR 300V 25KA DISC 32MM
VARISTOR 300V 4.5KA DISC 14MM
VARISTOR 300V 40KA DISC 40MM
VARISTOR 300V 40KA SQUARE 34MM
VARISTOR 300V 6KA DISC 14MM
VARISTOR 300V 70KA DISC 53MM
VARISTOR 33V 1KA DISC 14MM
VARISTOR 33V 250A DISC 7MM
VARISTOR 33V 2KA DISC 14MM
VARISTOR 33V 3KA DISC 20MM
VARISTOR 33V 4.5KA DISC 25MM
VARISTOR 33V 500A DISC 7MM
Varistor Circuit DIN Rail Module
Varistor Circuit Pluggable into DIN Rail Base Module
Varistor Circuit Rail, Channel Module

<< Prev Next >>