DigiKey Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| 1.8kV 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 180V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 180V 1.75kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 180V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 180V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 180V 6kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 18V 1kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 200V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 200V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 200V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 200V 6kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 22.75V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 220V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 220V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 220V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 220V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 22V 1kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 22V 1kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 22V 250A Varistor 1 Circuit Through Hole Disc 7mm | |
| 22V 2kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 22V 500A Varistor 1 Circuit Through Hole Disc 7mm | |
| 240V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 40.35V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 8V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| MOV 220V 4.5KA 125 AUTO | |
| MOV 220V 6.5KA 125 AUTO | |
| VARISTOR 1.8KV 15KA DISC 25MM | |
| VARISTOR 1.8KV 4.5KA DISC 14MM | |
| VARISTOR 1.8KV 5KA DISC 14MM | |
| VARISTOR 180V 1.2KA DISC 7MM | |
| VARISTOR 180V 1.75KA DISC 7MM | |
| VARISTOR 180V 10KA DISC 14MM | |
| VARISTOR 180V 10KA DISC 20MM | |
| VARISTOR 180V 15KA DISC 25MM | |
| VARISTOR 180V 25KA DISC 32MM | |
| VARISTOR 180V 4.5KA DISC 14MM | |
| VARISTOR 180V 40KA DISC 40MM | |
| VARISTOR 180V 40KA SQUARE 34MM | |
| VARISTOR 180V 6KA DISC 14MM | |
| VARISTOR 180V 70KA DISC 53MM | |
| VARISTOR 18V 1KA DISC 14MM | |
| VARISTOR 18V 2KA DISC 14MM | |
| VARISTOR 18V 3KA DISC 20MM | |
| VARISTOR 18V 4.5KA DISC 25MM | |
| VARISTOR 200V 1.2KA DISC 7MM | |
| VARISTOR 200V 1.75KA DISC 7MM | |
| VARISTOR 200V 10KA DISC 14MM | |
| VARISTOR 200V 10KA DISC 20MM | |
| VARISTOR 200V 15KA DISC 25MM | |
| VARISTOR 200V 25KA DISC 32MM | |
| VARISTOR 200V 4.5KA DISC 14MM | |
| VARISTOR 200V 40KA DISC 40MM | |
| VARISTOR 200V 40KA SQUARE 34MM | |
| VARISTOR 200V 6KA DISC 14MM | |
| VARISTOR 200V 70KA DISC 53MM | |
| VARISTOR 220V 1.2KA DISC 7MM | |
| VARISTOR 220V 1.75KA DISC 7MM | |
| VARISTOR 220V 10KA DISC 14MM | |
| VARISTOR 220V 10KA DISC 20MM | |
| VARISTOR 220V 15KA DISC 25MM | |
| VARISTOR 220V 25KA DISC 32MM | |
| VARISTOR 220V 4.5KA DISC 14MM | |
| VARISTOR 220V 40KA DISC 40MM | |
| VARISTOR 220V 40KA SQUARE 34MM | |
| VARISTOR 220V 6KA DISC 14MM | |
| VARISTOR 220V 70KA DISC 53MM | |
| VARISTOR 22V 1KA DISC 14MM | |
| VARISTOR 22V 250A DISC 7MM | |
| VARISTOR 22V 2KA DISC 14MM | |
| VARISTOR 22V 3KA DISC 20MM | |
| VARISTOR 22V 4.5KA DISC 25MM | |
| VARISTOR 22V 500A DISC 7MM | |
| VARISTOR 240V 1.2KA DISC 7MM | |
| VARISTOR 240V 1.75KA DISC 7MM |
| << Prev | Next >> |