The PIC16F1776-I/SS is an 8-bit microcontroller featuring 14 KB of Flash memory and 2 KB of RAM, designed for a variety of applications including lighting, motor control, and power management. It operates within a voltage range of 2.3V to 5.5V and supports an industrial temperature range from -40°C to 85°C. The microcontroller is equipped with a high-speed 10-bit ADC, multiple operational amplifiers, and various digital peripherals such as PWM modules and configurable logic cells, allowing for complex signal processing and control tasks. The device supports a maximum clock speed of 32 MHz and includes a range of power management features, including a low-power sleep mode with a typical current consumption of 50 nA at 1.8V. It also offers advanced features like peripheral pin select for flexible I/O mapping and serial communication capabilities including I2C and SPI. The PIC16F1776-I/SS is suitable for applications requiring efficient processing and low power consumption, making it a versatile choice for embedded systems.
Category: OEM Souring
Win Source Part Number: 1462211-PIC16F1776-I
Manufacturer: Microchip Technology
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
IC MCU 8BIT 14KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
8-bit Microcontrollers - MCU 8-Bit MCU, 14K Flash 1KB RAM, 10b ADC
IC MCU 8BIT 14KB FLASH 28SSOP
IC MCU 8BIT 14KB FLASH 28SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462211-PIC16F1776-I/SS | PIC16F1776-I/SS-ND | PIC16F1776-I/SS | PIC16F1776-I/SS | PIC16F1776-I/SS | PIC16F1776-I/SS | PIC16F1776-I/SS |
| Product Name | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 17x10b; D/A 3x5b, 3x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 14 KB |