Microchip Technology, Inc. Microcontrollers PIC16F15386-I/PT

Description
28KB, 2KB RAM, 2 EUSART, SPI/I2C
Request a Quote Datasheet
Description
28KB, 2KB RAM, 2 EUSART, SPI/I2C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1717854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717854
Microcontrollers 1717854
28KB, 2KB RAM, 2 EUSART, SPI/I2C

28KB, 2KB RAM, 2 EUSART, SPI/I2C

Supplier's Site
Microcontrollers - 1717854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717854P
Microcontrollers 1717854P
28KB, 2KB RAM, 2 EUSART, SPI/I2C

28KB, 2KB RAM, 2 EUSART, SPI/I2C

Supplier's Site
Microcontrollers - 1717772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717772
Microcontrollers 1717772
28KB, 2KB RAM, 2 EUSART, SPI/I2C

28KB, 2KB RAM, 2 EUSART, SPI/I2C

Supplier's Site
Microcontrollers - PIC16F15386-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15386-I/PT-ND
Microcontrollers PIC16F15386-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15386-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15386-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15386-I/PT
IC MCU 8BIT 28KB FLASH 48TQFP

IC MCU 8BIT 28KB FLASH 48TQFP

Supplier's Site
Microcontrollers - PIC16F15386-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15386-I/PT
Microcontrollers PIC16F15386-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15386-I/PT
8-bit Microcontrollers - MCU PIC16F15386-I/PT
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C

Buy Now Datasheet
Microcontrollers - PIC16F15386-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15386-I/PT
Microcontrollers PIC16F15386-I/PT
IC MCU 8BIT 28KB FLASH 48TQFP

IC MCU 8BIT 28KB FLASH 48TQFP

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip - 23AC8268 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip
23AC8268
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip 23AC8268
MCU, 8BIT, 32MHZ, TQFP-48; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:44I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-48; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:44I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip - 94AC7755 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip
94AC7755
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip 94AC7755
MCU, 8BIT, 32MHZ, TQFP-48; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:44I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-48; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:44I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC16F15386-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15386-I/PT
Embedded - Microcontrollers PIC16F15386-I/PT
IC MCU 8BIT 28KB FLASH 48TQFP

IC MCU 8BIT 28KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1717854 1717854P PIC16F15386-I/PT-ND PIC16F15386-I/PT PIC16F15386-I/PT PIC16F15386-I/PT PIC16F15386-I/PT 23AC8268 PIC16F15386-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 28 KB 28 KB
Serial Interface I²C; SPI I²C; SPI SPI; UART; USART
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP TQFP; Other; 48-TQFP TQFP; Other; 48-TQFP QFP; TQFP; Other; 48-TQFP QFP; Other; 48-TQFP TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers