Microchip Technology, Inc. Microcontrollers PIC16F1614-I/SL

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1614-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1614-I/SL-ND
Microcontrollers PIC16F1614-I/SL-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1614-I/SL - 1088379-PIC16F1614-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1614-I/SL
1088379-PIC16F1614-I/SL
Embedded - Embedded - Microcontrollers - PIC16F1614-I/SL 1088379-PIC16F1614-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 1088379-PIC16F1614-I /SL Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088379-PIC16F1614-I/SL
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b, D/A 1x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1614-I/SL
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1614-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC Product overview: PIC16F1614-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1614-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14SOIC Product overview: PIC16F1614-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1614-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1614-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1614-I/SL
Microcontrollers PIC16F1614-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1614-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1614-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1614-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F1614-I/SL
Embedded - Microcontrollers PIC16F1614-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip - 25Y7093 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip
25Y7093
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip 25Y7093
MCU, 8BIT, 32MHZ, NSOIC-14; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:NSOIC; No. of I/O s:12I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, NSOIC-14; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:NSOIC; No. of I/O s:12I/O s RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F1614-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1614-I/SL
Microcontrollers PIC16F1614-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1614-I/SL
8-bit Microcontrollers - MCU PIC16F1614-I/SL
8-bit Microcontrollers - MCU 8 Bit MCU, 7KB Flash 512 RAM, 10bit ADC

8-bit Microcontrollers - MCU 8 Bit MCU, 7KB Flash 512 RAM, 10bit ADC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1614-I/SL-ND 1088379-PIC16F1614-I/SL 685-PIC16F1614-I/SL PIC16F1614-I/SL PIC16F1614-I/SL PIC16F1614-I/SL 25Y7093 PIC16F1614-I/SL PIC16F1614-I/SL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1614-I/SL 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 1x8b
RAM 0.5120 KB 7 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details