PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 20UQFN
8-bit Microcontrollers - MCU 7KB Flash 512B RAM 16b PWM 10b ADC
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 20UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1578-E/GZ-ND | PIC16F1578-E/GZ | PIC16F1578-E/GZ | PIC16F1578-E/GZ | PIC16F1578-E/GZ |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b; D/A 1x5b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 7 KB |