The PIC16F1787T-I/PT is an 8-bit microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports multiple addressing modes. The microcontroller offers up to 8 KB of Flash program memory, 256 bytes of data EEPROM, and 1024 bytes of RAM, with self-programmable capabilities and programmable code protection. This device is equipped with advanced analog features, including a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 75 ksps, an 8-bit digital-to-analog converter (DAC), and multiple high-speed comparators. It also includes a high-performance PWM controller with three programmable switch mode controller (PSMC) modules, supporting various PWM modes and features such as dead-band control and auto-shutdown. The PIC16F1787T-I/PT is designed for low-power applications, with a sleep mode current of 50 nA at 1.8V and typical operating currents of 8 µA at 32 kHz. It features up to 36 I/O pins, programmable interrupt-on-change pins, and supports various communication protocols including SPI and I²C. The operating voltage range is from 2.3V to 5.5V, making it suitable for a wide range of applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 14KB FLASH 44TQFP
IC MCU 8BIT 14KB FLASH 44TQFP
8-bit Microcontrollers - MCU 14Kb Flash 1Kb ROM PAmp FstCmp I2C/SPI
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1787T-I/PT-ND | PIC16F1787T-I/PT | PIC16F1787T-I/PT | PIC16F1787T-I/PT | PIC16F1787T-I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 14x12b; D/A 1x8b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |