IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16F1789T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1789T-I/MV
Manufacturer: Microchip Technology
Win Source Part Number: 748266-PIC16F1789T-I
Manufacturer Homepage: www.microchip.com
Reference case: UQFN
Reference Date Code: 1517+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 28KB FLASH 40UQFN
IC MCU 8BIT 28KB FLASH 40UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM 256B EEPROM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1789T-I/MV | 748266-PIC16F1789T-I/MV | PIC16F1789T-I/MV | PIC16F1789T-I/MV | PIC16F1789T-I/MV | PIC16F1789T-I/MV |
| Product Name | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1789T-I/MV | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| RAM | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 40-UFQFN Exposed Pad | Other; 40-UFQFN Exposed Pad | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |