The PIC16F1614-E/P is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for embedded control applications, particularly in small motor control and general-purpose tasks. It features a 32 MHz operating speed with a minimum instruction cycle of 125 ns, and includes a variety of integrated peripherals such as a 10-bit ADC, multiple timers, and PWM capabilities. The device supports a wide operating voltage range of 2.3V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. The microcontroller offers 4 KB of Flash program memory and 512 bytes of SRAM, along with advanced features like a Windowed Watchdog Timer, Cyclic Redundancy Check, and configurable logic cells. Its low-power characteristics include a sleep mode current of 50 nA at 1.8V, making it suitable for battery-operated devices. The device also supports various communication protocols including SPI, I²C, and UART, enhancing its versatility for different applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
IC MCU 8BIT 7KB FLASH 14DIP
8-bit Microcontrollers - MCU 8 Bit MCU, 7KB Flash 512 RAM, 10bit ADC
IC MCU 8BIT 7KB FLASH 14DIP
MCU, 8BIT, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1614-E/P-ND | PIC16F1614-E/P | PIC16F1614-E/P | PIC16F1614-E/P | 25Y7089 | PIC16F1614-E/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Dip-14; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 1x8b | |||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 7 KB |