Microchip Technology, Inc. Microcontrollers PIC16F1709-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1709-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1709-I/SO-ND
Microcontrollers PIC16F1709-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1709-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1709-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1709-I/SO
IC MCU 8BIT 14KB FLASH 20SOIC Product overview: PIC16F1709-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1709-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20SOIC Product overview: PIC16F1709-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1709-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-20; Product Range Microchip - 08X6353 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-20; Product Range Microchip
08X6353
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-20; Product Range Microchip 08X6353
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; ADC Channels:12 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; ADC Channels:12 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F1709-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1709-I/SO
Microcontrollers PIC16F1709-I/SO
IC MCU 8BIT 14KB FLASH 20SOIC

IC MCU 8BIT 14KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F1709-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1709-I/SO
Microcontrollers PIC16F1709-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1709-I/SO
8-bit Microcontrollers - MCU PIC16F1709-I/SO
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1709-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1709-I/SO
Embedded - Microcontrollers PIC16F1709-I/SO
IC MCU 8BIT 14KB FLASH 20SOIC

IC MCU 8BIT 14KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1709-I/SO-ND 685-PIC16F1709-I/SO 08X6353 PIC16F1709-I/SO PIC16F1709-I/SO PIC16F1709-I/SO PIC16F1709-I/SO
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-20; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 1x8b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers