The PIC16F1574-I/P microcontroller from Quarktwin Technology Ltd. features a high-precision architecture optimized for various applications, including LED lighting and motor control. It operates at clock speeds up to 32 MHz and supports a 16-bit PWM with four independent timers, making it suitable for high-resolution tasks. The device includes a 14 KB Flash program memory and 1024 Bytes of SRAM, with advanced peripherals such as an Enhanced Universal Synchronous Asynchronous Receiver Transceiver (EUSART) for communication and a 10-bit Analog-to-Digital Converter (ADC) with up to 12 external channels. This microcontroller operates within a voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with an extended option up to 125°C. It also incorporates low-power features, including a sleep mode with a typical current draw of 20 nA at 1.8V, making it suitable for battery-operated devices. The Peripheral Pin Select (PPS) functionality allows for flexible I/O pin remapping, enhancing design versatility. Overall, the PIC16F1574-I/P is a robust option for engineers seeking a microcontroller with a balance of performance, power efficiency, and peripheral integration.
Win Source Part Number: 1353005-PIC16F1574-I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tube
Product Status: Active
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Base Product Number: PIC16F1574
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 12
Core Processor: PIC
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 8x10b; D/A 1x5b
Oscillator Type: Internal
7KB, 512B RAM, HEF, 16b PWM, Comparator,
7KB, 512B RAM, HEF, 16b PWM, Comparator,
IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F1574-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1574-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
IC MCU 8BIT 7KB FLASH 14DIP
IC MCU 8BIT 7KB FLASH 14DIP
8-bit Microcontrollers - MCU 7KB Flash, 512B RAM 16b PWM 10b ADC
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1353005-PIC16F1574-I/P | 1772429 | 685-PIC16F1574-I/P | PIC16F1574-I/P-ND | PIC16F1574-I/P | PIC16F1574-I/P | PIC16F1574-I/P | PIC16F1574-I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 7 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts |