PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1322440-PIC16F15355-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F15355
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F15355-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15355-I/SP
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F15355-I/SP-ND | 1322440-PIC16F15355-I/SP | 685-PIC16F15355-I/SP | PIC16F15355-I/SP | PIC16F15355-I/SP | PIC16F15355-I/SP | PIC16F15355-I/SP | PIC16F15355-I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | |||||||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |