PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 14KB FLASH 20QFN
8-bit Microcontrollers - MCU 8 Bit MCU 14KB Flash 1K RAM, 10-bit ADC
MCU, 8BIT, PIC16F, 32MHZ, QFN-16; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1619-I/ML-ND | PIC16F1619-I/ML | PIC16F1619-I/ML | 10AC8502 | PIC16F1619-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic16F, 32Mhz, Qfn-16; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |