Microchip Technology, Inc. 8-bit 8BIT 28KB Embedded Microcontroller MCU PIC16F15386T-I/MV

Description
IC MCU 8BIT 28KB FLASH 48UQFN Product overview: PIC16F15386T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15386T-I/M V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 48UQFN Product overview: PIC16F15386T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15386T-I/M V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F15386T-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F15386T-I/MV
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F15386T-I/MV
IC MCU 8BIT 28KB FLASH 48UQFN Product overview: PIC16F15386T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15386T-I/M V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 48UQFN Product overview: PIC16F15386T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15386T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F15386T-I/MV - 889443-PIC16F15386T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F15386T-I/MV
889443-PIC16F15386T-I/MV
Embedded - Embedded - Microcontrollers - PIC16F15386T-I/MV 889443-PIC16F15386T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 889443-PIC16F15386T- I/MV Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH Data Converters: A/D 43x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC16F15386 Categories: Integrated Circuits (ICs) Case / Package: 48-UQFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F15386T-I/MV-ND , PIC16F15386T-I/MVTR, PIC16F15386T-I/MVCT, PIC16F15386T-I/MVDKR

Manufacturer: Microchip Technology
Win Source Part Number: 889443-PIC16F15386T-I/MV
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 48-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
Data Converters: A/D 43x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F15386
Categories: Integrated Circuits (ICs)
Case / Package: 48-UQFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F15386T-I/MV-ND, PIC16F15386T-I/MVTR, PIC16F15386T-I/MVCT, PIC16F15386T-I/MVDKR

Buy Now Datasheet
Microcontrollers - PIC16F15386T-I/MVCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15386T-I/MVCT-ND
Microcontrollers PIC16F15386T-I/MVCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16F15386T-I/MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15386T-I/MVDKR-ND
Microcontrollers PIC16F15386T-I/MVDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16F15386T-I/MVTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15386T-I/MVTR-ND
Microcontrollers PIC16F15386T-I/MVTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16F15386T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15386T-I/MV
Microcontrollers PIC16F15386T-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F15386T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15386T-I/MV
Embedded - Microcontrollers PIC16F15386T-I/MV
IC MCU 8BIT 28KB FLASH 48UQFN

IC MCU 8BIT 28KB FLASH 48UQFN

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Uqfn-Ep-48; Product Range Microchip - 23AC8269 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Uqfn-Ep-48; Product Range Microchip
23AC8269
Mcu, 8Bit, 32Mhz, Uqfn-Ep-48; Product Range Microchip 23AC8269
MCU, 8BIT, 32MHZ, UQFN-EP-48; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:UQFN-EP; No. of I/O s:44I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UQFN-EP-48; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:UQFN-EP; No. of I/O s:44I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15386T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15386T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15386T-I/MV
IC MCU 8BIT 28KB FLASH 48UQFN

IC MCU 8BIT 28KB FLASH 48UQFN

Supplier's Site
Microcontrollers - PIC16F15386T-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15386T-I/MV
Microcontrollers PIC16F15386T-I/MV
IC MCU 8BIT 28KB FLASH 48UQFN

IC MCU 8BIT 28KB FLASH 48UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15386T-I/MV
8-bit Microcontrollers - MCU PIC16F15386T-I/MV
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F15386T-I/MV 889443-PIC16F15386T-I/MV PIC16F15386T-I/MVCT-ND PIC16F15386T-I/MV PIC16F15386T-I/MV 23AC8269 PIC16F15386T-I/MV PIC16F15386T-I/MV PIC16F15386T-I/MV
Product Name 8-bit 8BIT 28KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F15386T-I/MV Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Uqfn-Ep-48; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 28 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 to 2.3 volts 2.3 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers