Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1823-I/SL PIC16F1823-I/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 091877-PIC16F1823-I/ SL Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F1823 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F1823-I/ML; PIC16F1823T-I/ST; PIC16F1823-I/P; Introduction Date: December 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 091877-PIC16F1823-I/ SL Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F1823 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F1823-I/ML; PIC16F1823T-I/ST; PIC16F1823-I/P; Introduction Date: December 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1823-I/SL - 091877-PIC16F1823-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1823-I/SL
091877-PIC16F1823-I/SL
Embedded - Embedded - Microcontrollers - PIC16F1823-I/SL 091877-PIC16F1823-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 091877-PIC16F1823-I/ SL Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F1823 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F1823-I/ML; PIC16F1823T-I/ST; PIC16F1823-I/P; Introduction Date: December 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091877-PIC16F1823-I/SL
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Family Name: PIC16F1823
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC16F1823-I/ML; PIC16F1823T-I/ST; PIC16F1823-I/P;
Introduction Date: December 03, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F1823-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1823-I/SL-ND
Microcontrollers PIC16F1823-I/SL-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - 7037829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037829
Microcontrollers 7037829
MCU, Enhanced Core, Int Osc, 14SOIC

MCU, Enhanced Core, Int Osc, 14SOIC

Supplier's Site
Microcontrollers - 9115564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115564
Microcontrollers 9115564
MCU, Enhanced Core, Int Osc, 14SOIC

MCU, Enhanced Core, Int Osc, 14SOIC

Supplier's Site
Microcontrollers - 7037829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037829P
Microcontrollers 7037829P
MCU, Enhanced Core, Int Osc, 14SOIC

MCU, Enhanced Core, Int Osc, 14SOIC

Supplier's Site
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F1823-I/SL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F1823-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F1823-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1823-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F1823-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1823-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1823-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1823-I/SL
Microcontrollers PIC16F1823-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1823-I/SL
8-bit Microcontrollers - MCU PIC16F1823-I/SL
8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1823-I/SL
Embedded - Microcontrollers PIC16F1823-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F1823-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1823-I/SL
Microcontrollers PIC16F1823-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1823-I/SL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1823-I/SL
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1823-I/SL
3.5KB 1.8V~5.5V PIC 32MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

3.5KB 1.8V~5.5V PIC 32MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 091877-PIC16F1823-I/SL PIC16F1823-I/SL-ND 7037829 7037829P 685-PIC16F1823-I/SL PIC16F1823-I/SL PIC16F1823-I/SL PIC16F1823-I/SL PIC16F1823-I/SL PIC16F1823-I/SL
Product Name Embedded - Embedded - Microcontrollers - PIC16F1823-I/SL Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 256 KB 3.5 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers