IC MCU 8BIT 14KB FLASH 28SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
8-bit Microcontrollers - MCU 8K Flash 1024B RAM Hi-Speed Comp 10bit
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1716-E/SO | PIC16F1716-E/SO | PIC16F1716-E/SO | PIC16F1716-E/SO |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | ||
| I/O Ports | 25 |