The PIC16F1618T-I/GZ is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for embedded control applications. It features a 32 MHz operating speed with a minimum instruction cycle of 125 ns, making it suitable for a variety of tasks. The microcontroller includes 4 KB of Flash program memory and 512 bytes of SRAM, supporting multiple addressing modes. Key features include a 10-bit analog-to-digital converter (ADC) with up to 12 external channels, two comparators, and an 8-bit digital-to-analog converter (DAC). It also offers advanced timing capabilities with multiple timers, including a 24-bit signal measurement timer and two capture/compare/PWM modules. The device supports low-power operation with sleep modes consuming as little as 50 nA. The operating voltage range is from 1.8V to 5.5V, and it is rated for industrial temperature ranges from -40°C to 125°C. The microcontroller is equipped with safety features such as a windowed watchdog timer and cyclic redundancy check (CRC) for error detection, making it suitable for safety-critical applications. With its combination of performance, memory, and peripheral features, the PIC16F1618T-I/GZ is a versatile choice for engineers looking to implement control solutions in compact designs.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
MCU, 8BIT, 32MHZ, UQFN-EP-20; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:UQFN-EP; No. of I/O s:18I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB Flash, 512 RAM, 32MHz Int. Osc, 10-bit ADC, ZCD, WWDT, CRC
IC MCU 8BIT 7KB FLASH 20UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 20UQFN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1618T-I/GZTR-ND | 23AC8272 | PIC16F1618T-I/GZ | PIC16F1618T-I/GZ | PIC16F1618T-I/GZ | PIC16F1618T-I/GZ |
| Product Name | Microcontrollers | Mcu, 8Bit, 32Mhz, Uqfn-Ep-20; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 7 KB |