Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Embedded -Microcontrollers
Series: PIC® XLP™ 16F
Package: Tube
Speed: 32MHz
Voltage - Supply: 2.3V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F1613-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1613-E/ST can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 3.5KB Flash,256 RAM 32MHz Int. Osc
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
IC MCU 8BIT 3.5KB FLASH 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1613-E/ST-ND | 685-PIC16F1613-E/ST | PIC16F1613-E/ST | PIC16F1613-E/ST | PIC16F1613-E/ST | |
| Product Name | Integrated Circuits (ICs)- Embedded -Microcontrollers | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | |||
| Package Type | SSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; Tube | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Bits | Other; A/D 8x10b |