PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 7KB FLASH 16QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
MCU, 8BIT, 32MHZ, QFN-EP-16; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:16Pins; MCU Case Style:QFN-EP; No. of I/O s:12I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8 Bit Flash MicroController
IC MCU 8BIT 7KB FLASH 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1614-I/ML-ND | PIC16F1614-I/ML | PIC16F1614-I/ML | 98Y9114 | PIC16F1614-I/ML | PIC16F1614-I/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 32Mhz, Qfn-Ep-16; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 1x8b | |||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 7 KB |