Microchip Technology, Inc. Microcontrollers PIC16F1703-I/P

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1703-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1703-I/P-ND
Microcontrollers PIC16F1703-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F1703-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F1703-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F1703-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP Product overview: PIC16F1703-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1703-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14DIP Product overview: PIC16F1703-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1703-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1175508-PIC16F1703-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1175508-PIC16F1703-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1175508-PIC16F1703-I/P
Win Source Part Number: 1175508-PIC16F1703-I /P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 30 Core Size: 8-Bit Connectivity: I²C, LINbus, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F1703-I/P.; PIC16F1703-IP; PIC16F1703I/P; PIC16F1703IP; ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F1703

Win Source Part Number: 1175508-PIC16F1703-I/P
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 30
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F1703-I/P.; PIC16F1703-IP; PIC16F1703I/P; PIC16F1703IP;
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F1703

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1703-I/P
8-bit Microcontrollers - MCU PIC16F1703-I/P
8-bit Microcontrollers - MCU 2K Word Flash, 256B RAM, 10-bit ADC

8-bit Microcontrollers - MCU 2K Word Flash, 256B RAM, 10-bit ADC

Buy Now Datasheet
Microcontrollers - PIC16F1703-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1703-I/P
Microcontrollers PIC16F1703-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip - 99W2696 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip
99W2696
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip 99W2696
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:DIP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:DIP RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC16F1703-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1703-I/P
Embedded - Microcontrollers PIC16F1703-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1703-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1703-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1703-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1703-I/P-ND 685-PIC16F1703-I/P 1175508-PIC16F1703-I/P PIC16F1703-I/P PIC16F1703-I/P 99W2696 PIC16F1703-I/P PIC16F1703-I/P
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 256 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C167SRLMHAKXQLA1 - 793848-C167SRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details