PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP
IC MCU 8BIT 14KB FLASH 20DIP
8-bit Microcontrollers - MCU 8bit MCU 20 PDIP 14KB Flash, 1K RAM
MCU, 8BIT, 32MHZ, DIP-20; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 20DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1619-E/P-ND | PIC16F1619-E/P | PIC16F1619-E/P | PIC16F1619-E/P | 25Y7117 | PIC16F1619-E/P |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Dip-20; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |