IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16F1769T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1769T-I/SS
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® XLP™ 16F
Package: Tape & Reel (TR)
Product Status: Active
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10bit DAC
IC MCU 8BIT 14KB FLASH 20SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1769T-I/SS | PIC16F1769T-I/SS-ND | PIC16F1769T-I/SS | PIC16F1769T-I/SS | PIC16F1769T-I/SS | PIC16F1769T-I/SS | |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tape & Reel (TR) | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |