The PIC16F15356-E/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at speeds up to 32 MHz and features a 28 KB Flash program memory. It is designed for general-purpose and low-power applications, utilizing eXtreme Low-Power (XLP) technology. The device supports a wide range of peripherals, including multiple PWM outputs, communication interfaces (two EUSART, two SPI, and two I2C), and an integrated 10-bit ADC with up to 43 external channels. This microcontroller operates within a voltage range of 1.8V to 3.6V for low-power variants and 2.3V to 5.5V for standard variants, with an industrial temperature range of -40°C to 85°C and an extended range of -40°C to 125°C. It includes advanced features such as a configurable power-up timer, brown-out reset options, and a windowed watchdog timer. The device also offers memory protection capabilities through its Memory Access Partition (MAP) and Device Information Area (DIA), enhancing data security and calibration accuracy. Engineers may find the PIC16F15356-E/SS suitable for applications requiring efficient power management and a variety of integrated functionalities, making it a versatile choice for embedded systems.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F15356-E/SS-ND | PIC16F15356-E/SS | PIC16F15356-E/SS | PIC16F15356-E/SS | PIC16F15356-E/SS | PIC16F15356-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |