Microchip Technology, Inc. Microcontrollers PIC16F1782T-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1782T-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1782T-I/SO-ND
Microcontrollers PIC16F1782T-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1782T-I/SO - 748265-PIC16F1782T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1782T-I/SO
748265-PIC16F1782T-I/SO
Embedded - Embedded - Microcontrollers - PIC16F1782T-I/SO 748265-PIC16F1782T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 748265-PIC16F1782T-I /SO Manufacturer Homepage: www.microchip.com Reference case: SOP28 Reference Date Code: 1517+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 748265-PIC16F1782T-I/SO
Manufacturer Homepage: www.microchip.com
Reference case: SOP28
Reference Date Code: 1517+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F1782T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F1782T-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F1782T-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC Product overview: PIC16F1782T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1782T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SOIC Product overview: PIC16F1782T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1782T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Wsoic-28; Product Range Microchip - 76T2329 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Wsoic-28; Product Range Microchip
76T2329
Mcu, 8Bit, 32Mhz, Wsoic-28; Product Range Microchip 76T2329
MCU, 8BIT, 32MHZ, WSOIC-28; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:WSOIC; No. of I/O s:24I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, WSOIC-28; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:WSOIC; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1782T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1782T-I/SO
Embedded - Microcontrollers PIC16F1782T-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F1782T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1782T-I/SO
Microcontrollers PIC16F1782T-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SOIC

Buy Now Datasheet
IC MCU 8BIT 3.5KB FLASH 28SOIC - 536-PIC16F1782T-I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB FLASH 28SOIC
536-PIC16F1782T-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC 536-PIC16F1782T-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1782T-I/SO
8-bit Microcontrollers - MCU PIC16F1782T-I/SO
8-bit Microcontrollers - MCU 3.5KB Fl 256B R 256B 12bit ADC 8bit DAC

8-bit Microcontrollers - MCU 3.5KB Fl 256B R 256B 12bit ADC 8bit DAC

Buy Now Datasheet
Microcontrollers - PIC16F1782T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1782T-I/SO
Microcontrollers PIC16F1782T-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1782T-I/SO-ND 748265-PIC16F1782T-I/SO 685-PIC16F1782T-I/SO 76T2329 PIC16F1782T-I/SO PIC16F1782T-I/SO 536-PIC16F1782T-I/SO PIC16F1782T-I/SO PIC16F1782T-I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1782T-I/SO 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Mcu, 8Bit, 32Mhz, Wsoic-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 3.5KB FLASH 28SOIC 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 11x12b; D/A 1x8b
RAM 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details