The PIC16F1579-E/SO is an 8-bit microcontroller featuring 14 KB of Flash program memory and 1 KB of SRAM. It operates within a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. This microcontroller includes four 16-bit Pulse Width Modulation (PWM) outputs with independent timers, ideal for high-resolution control in applications such as LED lighting and motor control. It is equipped with an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for communication, and its Peripheral Pin Select (PPS) functionality allows for flexible I/O pin remapping. The device also features a 10-bit Analog-to-Digital Converter (ADC) with up to 12 external channels, two comparators, and a 5-bit Digital-to-Analog Converter (DAC). The PIC16F1579-E/SO is designed for low power consumption, with a typical sleep current of 20 nA at 1.8V, making it suitable for battery-operated devices. It supports In-Circuit Serial Programming (ICSP) for easy programming and debugging. This microcontroller is a versatile option for engineers looking for a reliable solution in embedded applications.
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
8-bit Microcontrollers - MCU 14KB Flash 1KB RAM 16b PWM 10b ADC
IC MCU 8BIT 14KB FLASH 20SOIC
IC MCU 8BIT 14KB FLASH 20SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1579-E/SO-ND | PIC16F1579-E/SO | PIC16F1579-E/SO | PIC16F1579-E/SO | PIC16F1579-E/SO |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |