Microchip Technology, Inc. Microcontrollers PIC16F1769-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1769-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1769-I/SO-ND
Microcontrollers PIC16F1769-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1769-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1769-I/SO
IC MCU 8BIT 14KB FLASH 20SOIC Product overview: PIC16F1769-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1769-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20SOIC Product overview: PIC16F1769-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1769-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1241553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1241553
Microcontrollers 1241553
MCU PIC16F1769 14KB Flash XLP SOIC-20

MCU PIC16F1769 14KB Flash XLP SOIC-20

Supplier's Site
Microcontrollers - 1241553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1241553P
Microcontrollers 1241553P
MCU PIC16F1769 14KB Flash XLP SOIC-20

MCU PIC16F1769 14KB Flash XLP SOIC-20

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1769-I/SO - 791956-PIC16F1769-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1769-I/SO
791956-PIC16F1769-I/SO
Embedded - Embedded - Microcontrollers - PIC16F1769-I/SO 791956-PIC16F1769-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 791956-PIC16F1769-I/ SO Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b, D/A 2x5b, 2x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC16F1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY7C63001A-SC; CY7C63001C-SXC; CY7C63001A-SXC; CY7C63001A-SCT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791956-PIC16F1769-I/SO
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b, D/A 2x5b, 2x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC16F1769
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CY7C63001A-SC; CY7C63001C-SXC; CY7C63001A-SXC; CY7C63001A-SCT;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F1769-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1769-I/SO
Microcontrollers PIC16F1769-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1769-I/SO
8-bit Microcontrollers - MCU PIC16F1769-I/SO
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10bit DAC

8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10bit DAC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1769-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1769-I/SO
Embedded - Microcontrollers PIC16F1769-I/SO
IC MCU 8BIT 14KB FLASH 20SOIC

IC MCU 8BIT 14KB FLASH 20SOIC

Supplier's Site Datasheet
Mcu, 8Bit, Pic16F, 32Mhz, Soic-20; Product Range Microchip - 10AC8507 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16F, 32Mhz, Soic-20; Product Range Microchip
10AC8507
Mcu, 8Bit, Pic16F, 32Mhz, Soic-20; Product Range Microchip 10AC8507
MCU, 8BIT, PIC16F, 32MHZ, SOIC-20; Product Range:PIC16 Family PIC16F17XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, PIC16F, 32MHZ, SOIC-20; Product Range:PIC16 Family PIC16F17XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1769-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1769-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1769-I/SO
IC MCU 8BIT 14KB FLASH 20SOIC

IC MCU 8BIT 14KB FLASH 20SOIC

Supplier's Site
Microcontrollers - PIC16F1769-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1769-I/SO
Microcontrollers PIC16F1769-I/SO
IC MCU 8BIT 14KB FLASH 20SOIC

IC MCU 8BIT 14KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1769-I/SO-ND 685-PIC16F1769-I/SO 1241553 1241553P 791956-PIC16F1769-I/SO PIC16F1769-I/SO PIC16F1769-I/SO PIC16F1769-I/SO 10AC8507 PIC16F1769-I/SO PIC16F1769-I/SO
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1769-I/SO Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, Pic16F, 32Mhz, Soic-20; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b; D/A 2x5b, 2x10b
RAM 1 KB 1 KB 1.02 KB 14 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB 0.1280 KB 14 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers