Microchip Technology, Inc. Microcontrollers PIC16F1713-I/SO

Description
8-Bit Intel. Analog 7K Flash MCU SOIC28W
Request a Quote Datasheet
Description
8-Bit Intel. Analog 7K Flash MCU SOIC28W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8290096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290096
Microcontrollers 8290096
8-Bit Intel. Analog 7K Flash MCU SOIC28W

8-Bit Intel. Analog 7K Flash MCU SOIC28W

Supplier's Site
Microcontrollers - 1459088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459088
Microcontrollers 1459088
8-Bit Intel. Analog 7K Flash MCU SOIC28W

8-Bit Intel. Analog 7K Flash MCU SOIC28W

Supplier's Site
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1713-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1713-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1713-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F1713-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1713-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F1713-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1713-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1713-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1713-I/SO-ND
Microcontrollers PIC16F1713-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 987086-PIC16F1713-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
987086-PIC16F1713-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 987086-PIC16F1713-I/SO
Win Source Part Number: 987086-PIC16F1713-I/ SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b; D/A 1x5b, 1x8b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F1713

Win Source Part Number: 987086-PIC16F1713-I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F1713

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1713-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1713-I/SO
Embedded - Microcontrollers PIC16F1713-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F1713-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1713-I/SO
Microcontrollers PIC16F1713-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 7 Kb, 512 Byte, 28, Soic Rohs Compliant Microchip - 66X5855 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 7 Kb, 512 Byte, 28, Soic Rohs Compliant Microchip
66X5855
8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 7 Kb, 512 Byte, 28, Soic Rohs Compliant Microchip 66X5855
8 Bit Microcontroller, Flash, PIC16F17xx, 32 MHz, 7 KB, 512 Byte, 28, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F17xx, 32 MHz, 7 KB, 512 Byte, 28, SOIC RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F1713-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1713-I/SO
Microcontrollers PIC16F1713-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1713-I/SO
8-bit Microcontrollers - MCU PIC16F1713-I/SO
8-bit Microcontrollers - MCU 4K Flash 512B RAM Hi-Speed Comp 10bit

8-bit Microcontrollers - MCU 4K Flash 512B RAM Hi-Speed Comp 10bit

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1713-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1713-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1713-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8290096 685-PIC16F1713-I/SO PIC16F1713-I/SO-ND 987086-PIC16F1713-I/SO PIC16F1713-I/SO PIC16F1713-I/SO 66X5855 PIC16F1713-I/SO PIC16F1713-I/SO PIC16F1713-I/SO
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 7 Kb, 512 Byte, 28, Soic Rohs Compliant Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
ROM 7 KB 7 KB
Package Type SOIC; Other; Soic Other; Tube SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; 28-SOIC (0.295", 7.50mm Width) Other; 28-SOIC (0.295\", 7.50mm Width)
Pin Count 28 28
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers