PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 2K Word Flash 256B RAM, 10-bit ADC
IC MCU 8BIT 3.5KB FLASH 20QFN
IC MCU 8BIT 3.5KB FLASH 20QFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1707T-I/ML | PIC16F1707T-I/ML | PIC16F1707T-I/ML | PIC16F1707T-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 0.2560 KB | 256 KB | ||
| I/O Ports | 18 |