Microchip Technology, Inc. Microcontrollers PIC16F1778-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1778-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1778-I/SO-ND
Microcontrollers PIC16F1778-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322688-PIC16F1778-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322688-PIC16F1778-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322688-PIC16F1778-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1322688-PIC16F1778-I /SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 27 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 2K x 8 Data Converters: A/D 17x10b; D/A 3x5b, 3x10b Oscillator Type: Internal Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F1778 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322688-PIC16F1778-I/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 2K x 8
Data Converters: A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F1778
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F1778-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1778-I/SO
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1778-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC Product overview: PIC16F1778-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1778-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SOIC Product overview: PIC16F1778-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1778-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 9125313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9125313P
Microcontrollers 9125313P
MCU 8-Bit 28KB Prog 2KB RAM 5V SOIC-28

MCU 8-Bit 28KB Prog 2KB RAM 5V SOIC-28

Supplier's Site
Microcontrollers - 9125313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9125313
Microcontrollers 9125313
MCU 8-Bit 28KB Prog 2KB RAM 5V SOIC-28

MCU 8-Bit 28KB Prog 2KB RAM 5V SOIC-28

Supplier's Site
Microcontrollers - 1459157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459157
Microcontrollers 1459157
MCU 8-Bit 28KB Prog 2KB RAM 5V SOIC-28

MCU 8-Bit 28KB Prog 2KB RAM 5V SOIC-28

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1778-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1778-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1778-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site
8 Bit Microcontroller, Pic16F17Xx, 32 Mhz, 28 Kb, 2 Kb, 28, Soic Rohs Compliant Microchip - 72Y1983 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Pic16F17Xx, 32 Mhz, 28 Kb, 2 Kb, 28, Soic Rohs Compliant Microchip
72Y1983
8 Bit Microcontroller, Pic16F17Xx, 32 Mhz, 28 Kb, 2 Kb, 28, Soic Rohs Compliant Microchip 72Y1983
8 Bit Microcontroller, PIC16F17xx, 32 MHz, 28 KB, 2 KB, 28, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, PIC16F17xx, 32 MHz, 28 KB, 2 KB, 28, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1778-I/SO
8-bit Microcontrollers - MCU PIC16F1778-I/SO
8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC

8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC

Buy Now Datasheet
Microcontrollers - PIC16F1778-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1778-I/SO
Microcontrollers PIC16F1778-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1778-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1778-I/SO
Embedded - Microcontrollers PIC16F1778-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F1778-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1778-I/SO
Microcontrollers PIC16F1778-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1778-I/SO-ND 1322688-PIC16F1778-I/SO 685-PIC16F1778-I/SO 9125313P 9125313 PIC16F1778-I/SO 72Y1983 PIC16F1778-I/SO PIC16F1778-I/SO PIC16F1778-I/SO PIC16F1778-I/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8 Bit Microcontroller, Pic16F17Xx, 32 Mhz, 28 Kb, 2 Kb, 28, Soic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b; D/A 3x5b, 3x10b
RAM 2 KB 28 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 28 KB 128 KB 28 KB 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details