Microchip Technology, Inc. Microcontrollers PIC16F15375T-I/PT

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F15375T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15375T-I/PTCT-ND
Microcontrollers PIC16F15375T-I/PTCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F15375T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15375T-I/PTTR-ND
Microcontrollers PIC16F15375T-I/PTTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F15375T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15375T-I/PTDKR-ND
Microcontrollers PIC16F15375T-I/PTDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F15375T-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F15375T-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F15375T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15375T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F15375T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15375T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1345583-PIC16F15375T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1345583-PIC16F15375T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1345583-PIC16F15375T-I/PT
Win Source Part Number: 1345583-PIC16F15375T -I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 1,200 Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F15375

Win Source Part Number: 1345583-PIC16F15375T-I/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,200
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F15375

Buy Now Datasheet
Microcontrollers - PIC16F15375T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15375T-I/PT
Microcontrollers PIC16F15375T-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip - 23AC8247 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip
23AC8247
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip 23AC8247
MCU, 8BIT, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F15375T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15375T-I/PT
Microcontrollers PIC16F15375T-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15375T-I/PT
8-bit Microcontrollers - MCU PIC16F15375T-I/PT
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15375T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15375T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15375T-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F15375T-I/PT
Embedded - Microcontrollers PIC16F15375T-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F15375T-I/PTCT-ND 685-PIC16F15375T-I/PT 1345583-PIC16F15375T-I/PT PIC16F15375T-I/PT 23AC8247 PIC16F15375T-I/PT PIC16F15375T-I/PT PIC16F15375T-I/PT PIC16F15375T-I/PT
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 35x10b; D/A 1x5b
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details