PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SPDIP-28; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:14KB; No. of Pins:28Pins; IC Case / Package:SDIP RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 28SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 8K Flash 1024B RAM Hi-Speed Comp 10bit
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1716-I/SP-ND | PIC16F1716-I/SP | 96W5478 | PIC16F1716-I/SP | PIC16F1716-I/SP | PIC16F1716-I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Spdip-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 17x10b; D/A 1x5b, 1x8b | |||||
| RAM | 1 KB | 1 KB | 1 KB | |||
| ROM | 14 KB |