Microchip Technology, Inc. Microcontrollers PIC16F15375-I/PT

Description
8bit MCU 14KB, 1KB RAM, 4xPWMs, Comparat
Request a Quote Datasheet
Description
8bit MCU 14KB, 1KB RAM, 4xPWMs, Comparat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2638098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638098
Microcontrollers 2638098
8bit MCU 14KB, 1KB RAM, 4xPWMs, Comparat

8bit MCU 14KB, 1KB RAM, 4xPWMs, Comparat

Supplier's Site
Microcontrollers - 2638097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638097
Microcontrollers 2638097
8bit MCU 14KB, 1KB RAM, 4xPWMs, Comparat

8bit MCU 14KB, 1KB RAM, 4xPWMs, Comparat

Supplier's Site
Microcontrollers - 2638098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638098P
Microcontrollers 2638098P
8bit MCU 14KB, 1KB RAM, 4xPWMs, Comparat

8bit MCU 14KB, 1KB RAM, 4xPWMs, Comparat

Supplier's Site
Microcontrollers - PIC16F15375-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15375-I/PT-ND
Microcontrollers PIC16F15375-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1084955-PIC16F15375-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1084955-PIC16F15375-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1084955-PIC16F15375-I/PT
Win Source Part Number: 1084955-PIC16F15375- I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F15375-I/PTPIC1 6F15375-IPT; PIC16F15375I/PT; PIC16F15375IPT; ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F15375

Win Source Part Number: 1084955-PIC16F15375-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F15375-I/PTPIC16F15375-IPT; PIC16F15375I/PT; PIC16F15375IPT;
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F15375

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F15375-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F15375-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F15375-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F15375-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15375-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F15375-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15375-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F15375-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15375-I/PT
Microcontrollers PIC16F15375-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15375-I/PT
8-bit Microcontrollers - MCU PIC16F15375-I/PT
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C

Buy Now Datasheet
Mcu, 8Bit, 32Mhz; Product Range Microchip - 23AC8244 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz; Product Range Microchip
23AC8244
Mcu, 8Bit, 32Mhz; Product Range Microchip 23AC8244
MCU, 8BIT, 32MHZ; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Supply Voltage Min:2.3V RoHS Compliant: Yes

MCU, 8BIT, 32MHZ; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Supply Voltage Min:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F15375-I/PT
Embedded - Microcontrollers PIC16F15375-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Full-Featured 8-bit Microcontroller 14 Kbyte Flash 1 Kbyte SRAM 44-Pin TQFP Tray - 536-PIC16F15375-I/PT - Utmel Electronic Limited
Hong Kong, China
Full-Featured 8-bit Microcontroller 14 Kbyte Flash 1 Kbyte SRAM 44-Pin TQFP Tray
536-PIC16F15375-I/PT
Full-Featured 8-bit Microcontroller 14 Kbyte Flash 1 Kbyte SRAM 44-Pin TQFP Tray 536-PIC16F15375-I/PT
Full-Featured 8-bit Microcontroller 14 Kbyte Flash 1 Kbyte SRAM 44-Pin TQFP Tray

Full-Featured 8-bit Microcontroller 14 Kbyte Flash 1 Kbyte SRAM 44-Pin TQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15375-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15375-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15375-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC16F15375-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15375-I/PT
Microcontrollers PIC16F15375-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2638098 PIC16F15375-I/PT-ND 1084955-PIC16F15375-I/PT 685-PIC16F15375-I/PT PIC16F15375-I/PT PIC16F15375-I/PT 23AC8244 PIC16F15375-I/PT 536-PIC16F15375-I/PT PIC16F15375-I/PT PIC16F15375-I/PT
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 32Mhz; Product Range Microchip Embedded - Microcontrollers Full-Featured 8-bit Microcontroller 14 Kbyte Flash 1 Kbyte SRAM 44-Pin TQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
ROM 14 KB 14 KB
Package Type QFP; TQFP; Other; TQFP TQFP; Other; 44-TQFP Other; Tray QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP QFP; Other; 44-TQFP TQFP; Other; 44-TQFP QFP; Other; 44-TQFP
Pin Count 48 44 44 44
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details