Microchip Technology, Inc. Microcontrollers PIC16F1704T-I/ST

Description
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1
Request a Quote Datasheet
Description
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2638101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638101
Microcontrollers 2638101
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

Supplier's Site
Microcontrollers - 2638103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638103
Microcontrollers 2638103
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

Supplier's Site
Microcontrollers - 2638103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638103P
Microcontrollers 2638103P
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

Supplier's Site
Microcontrollers - PIC16F1704T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1704T-I/STCT-ND
Microcontrollers PIC16F1704T-I/STCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F1704T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1704T-I/STTR-ND
Microcontrollers PIC16F1704T-I/STTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F1704T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1704T-I/STDKR-ND
Microcontrollers PIC16F1704T-I/STDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318990-PIC16F1704T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318990-PIC16F1704T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318990-PIC16F1704T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1318990-PIC16F1704T- I/ST Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b; D/A 1x8b Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1704T-I/STDKR, PIC16F1704T-I/STTR,P IC16F1704T-I/STCT,PI C16F1704T-I/ST-ND Base Product Number: PIC16F1704 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318990-PIC16F1704T-I/ST
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1704T-I/STDKR,PIC16F1704T-I/STTR,PIC16F1704T-I/STCT,PIC16F1704T-I/ST-ND
Base Product Number: PIC16F1704
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1704T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1704T-I/ST
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1704T-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16F1704T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1704T-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16F1704T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1704T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1704T-I/ST
Embedded - Microcontrollers PIC16F1704T-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1704T-I/ST
8-bit Microcontrollers - MCU PIC16F1704T-I/ST
8-bit Microcontrollers - MCU 4K Wrd Flsh 512B RAM Hi-Spd Comp 10B ADC

8-bit Microcontrollers - MCU 4K Wrd Flsh 512B RAM Hi-Spd Comp 10B ADC

Buy Now Datasheet
Microcontrollers - PIC16F1704T-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1704T-I/ST
Microcontrollers PIC16F1704T-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1704T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1704T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1704T-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site
Microcontrollers - PIC16F1704T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1704T-I/ST
Microcontrollers PIC16F1704T-I/ST
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2638101 PIC16F1704T-I/STCT-ND 1318990-PIC16F1704T-I/ST 685-PIC16F1704T-I/ST PIC16F1704T-I/ST PIC16F1704T-I/ST PIC16F1704T-I/ST PIC16F1704T-I/ST PIC16F1704T-I/ST
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
ROM 7 KB 7 KB
Package Type SOP; SSOP; TSSOP; Other; TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Other; Tape & Reel (TR) Other; 14-TSSOP (0.173", 4.40mm Width) SOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Pin Count 14 14
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7691AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details