The PIC16F1788T-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes. The microcontroller offers up to 16 KB of Flash program memory, which is self-programmable and includes code and write protection features. It also has 256 bytes of Data EEPROM and up to 2048 bytes of RAM. This device is equipped with a high-performance PWM controller with four programmable switch mode controller modules, allowing for advanced control of PWM signals. It features an extreme low-power management capability, with sleep currents as low as 50 nA at 1.8V. The analog peripherals include a 12-bit ADC with multiple channels, digital-to-analog converters, and high-speed comparators. The PIC16F1788T-I/SO supports a wide range of I/O features, including up to 36 I/O pins, programmable interrupt-on-change pins, and various communication interfaces such as SPI and I²C. It operates within a voltage range of 1.8V to 5.5V, making it suitable for battery-powered applications. Overall, this microcontroller is designed for applications requiring efficient processing, low power consumption, and robust analog capabilities.
IC MCU 8BIT 28KB FLASH 28SOIC
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM 256B EEPROM
IC MCU 8BIT 28KB FLASH 28SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1788T-I/SO | PIC16F1788T-I/SO | PIC16F1788T-I/SO | PIC16F1788T-I/SO |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB |