Microchip Technology, Inc. Microcontrollers PIC16F1823-I/P

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1823-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1823-I/P-ND
Microcontrollers PIC16F1823-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

Buy Now Datasheet
Microcontrollers - 7037822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037822
Microcontrollers 7037822
MCU, Enhanced Core, Int Osc, 14PDIP

MCU, Enhanced Core, Int Osc, 14PDIP

Supplier's Site
Microcontrollers - 9126855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9126855
Microcontrollers 9126855
MCU, Enhanced Core, Int Osc, 14PDIP

MCU, Enhanced Core, Int Osc, 14PDIP

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F1823-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F1823-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F1823-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP Product overview: PIC16F1823-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1823-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14DIP Product overview: PIC16F1823-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1823-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1823-I/P - 812855-PIC16F1823-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1823-I/P
812855-PIC16F1823-I/P
Embedded - Embedded - Microcontrollers - PIC16F1823-I/P 812855-PIC16F1823-I/P
Manufacturer: Microchip Technology Win Source Part Number: 812855-PIC16F1823-I/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 32MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Part Number Series: PIC16F1823 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 812855-PIC16F1823-I/P
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 32MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Part Number Series: PIC16F1823
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
Mcu, 8Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip - 74AC1521 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip
74AC1521
Mcu, 8Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip 74AC1521
MCU, 8BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip - 53R0221 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip
53R0221
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip 53R0221
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F1823-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1823-I/P
Microcontrollers PIC16F1823-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1823-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1823-I/P
Embedded - Microcontrollers PIC16F1823-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1823-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1823-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1823-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1823-I/P
8-bit Microcontrollers - MCU PIC16F1823-I/P
8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

Buy Now Datasheet
Microcontrollers - PIC16F1823-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1823-I/P
Microcontrollers PIC16F1823-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1823-I/P-ND 7037822 685-PIC16F1823-I/P 812855-PIC16F1823-I/P 74AC1521 53R0221 PIC16F1823-I/P PIC16F1823-I/P PIC16F1823-I/P PIC16F1823-I/P PIC16F1823-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1823-I/P Mcu, 8Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x10b
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167SRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers