Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F1705T-I/SL

Description
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1705T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1705T-I/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1705T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1705T-I/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1705T-I/SL
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1705T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1705T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1705T-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1705T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1705T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 980374-PIC16F1705T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
980374-PIC16F1705T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers 980374-PIC16F1705T-I/SL
Win Source Part Number: 980374-PIC16F1705T-I /SL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b; D/A 1x8b Oscillator Type: Internal Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F1705T-I/SLTR,P IC16F1705T-I/SLDKR,P IC16F1705T-I/SLCT,PI C16F1705T-I/SL-ND Base Product Number: PIC16F1705

Win Source Part Number: 980374-PIC16F1705T-I/SL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 2,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1705T-I/SLTR,PIC16F1705T-I/SLDKR,PIC16F1705T-I/SLCT,PIC16F1705T-I/SL-ND
Base Product Number: PIC16F1705

Buy Now Datasheet
Microcontrollers - PIC16F1705T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1705T-I/SLTR-ND
Microcontrollers PIC16F1705T-I/SLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1705T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1705T-I/SLCT-ND
Microcontrollers PIC16F1705T-I/SLCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1705T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1705T-I/SLDKR-ND
Microcontrollers PIC16F1705T-I/SLDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1705T-I/SL
8-bit Microcontrollers - MCU PIC16F1705T-I/SL
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

Buy Now Datasheet
Microcontrollers - PIC16F1705T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1705T-I/SL
Microcontrollers PIC16F1705T-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
IC MCU 8BIT 14KB FLASH 14SOIC - 536-PIC16F1705T-I/SL - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 14SOIC
536-PIC16F1705T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC 536-PIC16F1705T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site
Microcontrollers - PIC16F1705T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1705T-I/SL
Microcontrollers PIC16F1705T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1705T-I/SL
Embedded - Microcontrollers PIC16F1705T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1705T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1705T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1705T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1705T-I/SL 980374-PIC16F1705T-I/SL PIC16F1705T-I/SLTR-ND PIC16F1705T-I/SL PIC16F1705T-I/SL 536-PIC16F1705T-I/SL PIC16F1705T-I/SL PIC16F1705T-I/SL PIC16F1705T-I/SL
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers IC MCU 8BIT 14KB FLASH 14SOIC Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 3 volts 2.3 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C161SL25MAABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details