PIC16F1613 - 3.5KB Flash, 256 RAM, 32MHz Int. Osc, 10bit ADC, ZCD, WWDT, CRC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
IC MCU 8BIT 3.5KB FLASH 14DIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
8-bit Microcontrollers - MCU 3.5KB Flash,256 RAM 32MHz Int. Osc
IC MCU 8BIT 3.5KB FLASH 14DIP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1613-I/P | PIC16F1613-I/P-ND | PIC16F1613-I/P | PIC16F1613-I/P | PIC16F1613-I/P | PIC16F1613-I/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | CDIP; PDIP; Other; PDIP14 | CDIP; Other; "14-DIP (0.300"", 7.62mm)" | CDIP; Other; 14-DIP (0.300\", 7.62mm) | CDIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |