Microchip Technology, Inc. Microcontrollers PIC16F1709-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1709-I/ML is an 8-bit microcontroller from Lingto Electronic Limited, featuring a cost-effective design optimized for low power consumption. It operates within a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The device includes up to 8 KB of Flash program memory and 1 KB of SRAM, along with a variety of integrated peripherals such as operational amplifiers, comparators, and a 10-bit ADC with up to 28 external channels. This microcontroller supports a maximum clock speed of 32 MHz and features a 16-level deep hardware stack, multiple timers, and a range of serial communication options including SPI and I²C. Its eXtreme Low-Power (XLP) capabilities allow for sleep currents as low as 50 nA, enhancing battery life in portable applications. The device also includes programmable code protection and debugging features, making it versatile for various embedded system designs.

Datasheet Summary
Powered by GS/AI

The PIC16F1709-I/ML is an 8-bit microcontroller from Lingto Electronic Limited, featuring a cost-effective design optimized for low power consumption. It operates within a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The device includes up to 8 KB of Flash program memory and 1 KB of SRAM, along with a variety of integrated peripherals such as operational amplifiers, comparators, and a 10-bit ADC with up to 28 external channels. This microcontroller supports a maximum clock speed of 32 MHz and features a 16-level deep hardware stack, multiple timers, and a range of serial communication options including SPI and I²C. Its eXtreme Low-Power (XLP) capabilities allow for sleep currents as low as 50 nA, enhancing battery life in portable applications. The device also includes programmable code protection and debugging features, making it versatile for various embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1709-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1709-I/ML-ND
Microcontrollers PIC16F1709-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1709-I/ML - 848714-PIC16F1709-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1709-I/ML
848714-PIC16F1709-I/ML
Embedded - Embedded - Microcontrollers - PIC16F1709-I/ML 848714-PIC16F1709-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 848714-PIC16F1709-I/ ML Series: PIC® XLP™ 16F Features: series Microcontroller IC Package: Tube Number of I/O: 18 Family Name: PIC16F1709 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 848714-PIC16F1709-I/ML
Series: PIC® XLP™ 16F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 18
Family Name: PIC16F1709
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1709-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1709-I/ML
IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1709-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1709-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1709-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1709-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1709-I/ML
8-bit Microcontrollers - MCU PIC16F1709-I/ML
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1709-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1709-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1709-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site
Microcontrollers - PIC16F1709-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1709-I/ML
Microcontrollers PIC16F1709-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F1709-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1709-I/ML
Microcontrollers PIC16F1709-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1709-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1709-I/ML
Embedded - Microcontrollers PIC16F1709-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Mcu, 8Bit, Pic16F17Xx, 32Mhz, Qfn-20; Product Range Microchip - 32AJ8491 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16F17Xx, 32Mhz, Qfn-20; Product Range Microchip
32AJ8491
Mcu, 8Bit, Pic16F17Xx, 32Mhz, Qfn-20; Product Range Microchip 32AJ8491
MCU, 8BIT, PIC16F17XX, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16F17XX, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1709-I/ML-ND 848714-PIC16F1709-I/ML 685-PIC16F1709-I/ML PIC16F1709-I/ML PIC16F1709-I/ML PIC16F1709-I/ML PIC16F1709-I/ML PIC16F1709-I/ML 32AJ8491
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1709-I/ML 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic16F17Xx, 32Mhz, Qfn-20; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 1x8b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details