Microchip Technology, Inc. Microcontrollers PIC16F1574-I/ST

Description
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1574-I/ST microcontroller from Quarktwin Technology Ltd. features a high-precision architecture optimized for various applications, including LED lighting and motor control. It operates at clock speeds up to 32 MHz and supports a 16-bit PWM with four independent timers, making it suitable for high-resolution tasks. The device includes a 14 KB Flash program memory and 1024 Bytes of SRAM, along with a 10-bit ADC and a 5-bit DAC for analog processing. It operates within a voltage range of 1.8V to 5.5V and has an industrial temperature range of -40°C to 85°C, with extended options up to 125°C. The microcontroller also supports In-Circuit Serial Programming (ICSP) and features low-power modes, making it efficient for battery-operated applications. Its Peripheral Pin Select (PPS) functionality allows for flexible I/O pin remapping, enhancing design versatility.

Datasheet Summary
Powered by GS/AI

The PIC16F1574-I/ST microcontroller from Quarktwin Technology Ltd. features a high-precision architecture optimized for various applications, including LED lighting and motor control. It operates at clock speeds up to 32 MHz and supports a 16-bit PWM with four independent timers, making it suitable for high-resolution tasks. The device includes a 14 KB Flash program memory and 1024 Bytes of SRAM, along with a 10-bit ADC and a 5-bit DAC for analog processing. It operates within a voltage range of 1.8V to 5.5V and has an industrial temperature range of -40°C to 85°C, with extended options up to 125°C. The microcontroller also supports In-Circuit Serial Programming (ICSP) and features low-power modes, making it efficient for battery-operated applications. Its Peripheral Pin Select (PPS) functionality allows for flexible I/O pin remapping, enhancing design versatility.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1574-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1574-I/ST-ND
Microcontrollers PIC16F1574-I/ST-ND
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1574-I/ST - 791947-PIC16F1574-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1574-I/ST
791947-PIC16F1574-I/ST
Embedded - Embedded - Microcontrollers - PIC16F1574-I/ST 791947-PIC16F1574-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 791947-PIC16F1574-I/ ST Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: LIN, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b, D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC16F1574 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): PIC16F1574-I/P; PIC16F1574-I/SL; ; PIC16F1574-E/ST; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791947-PIC16F1574-I/ST
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 14-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: LIN, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b, D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC16F1574
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): PIC16F1574-I/P; PIC16F1574-I/SL; ; PIC16F1574-E/ST;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1574-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1574-I/ST
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1574-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16F1574-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1574-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16F1574-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1574-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1574-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1574-I/ST
Microcontrollers PIC16F1574-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1574-I/ST
8-bit Microcontrollers - MCU PIC16F1574-I/ST
8-bit Microcontrollers - MCU 7KB Flash, 512B RAM 16b PWM 10b ADC

8-bit Microcontrollers - MCU 7KB Flash, 512B RAM 16b PWM 10b ADC

Buy Now Datasheet
Microcontrollers - PIC16F1574-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1574-I/ST
Microcontrollers PIC16F1574-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1574-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1574-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1574-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F1574-I/ST
Embedded - Microcontrollers PIC16F1574-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1574-I/ST-ND 791947-PIC16F1574-I/ST 685-PIC16F1574-I/ST PIC16F1574-I/ST PIC16F1574-I/ST PIC16F1574-I/ST PIC16F1574-I/ST PIC16F1574-I/ST
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1574-I/ST 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x10b; D/A 1x5b
RAM 0.5120 KB 7 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 7 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details