Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F1704-I/P

Description
IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F1704-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1704-I/P can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F1704-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1704-I/P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1704/8 is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 14 Kbytes of linear program memory and includes 7 Kbytes of flash memory along with 512 bytes of RAM. The device supports various addressing modes and has a 16-level deep hardware stack with automatic context saving. This microcontroller is designed with low-power features, including a sleep mode that consumes only 50 nA at 1.8V, making it suitable for battery-operated applications. It operates within a voltage range of 1.8V to 3.6V for the low-power variant and 2.3V to 5.5V for the standard variant, with an industrial temperature range of -40°C to 85°C and an extended range of -40°C to 125°C. The PIC16F1704/8 includes a flexible oscillator structure with an internal oscillator that can be software-selected from 16 MHz to 250 kHz, as well as support for external oscillators. It features multiple digital peripherals, including timers, PWM modules, and a master synchronous serial port supporting SPI and I2C protocols. Additionally, it has integrated analog features such as operational amplifiers, comparators, and a 10-bit ADC, enhancing its versatility for various applications.

Datasheet Summary
Powered by GS/AI

The PIC16F1704/8 is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 14 Kbytes of linear program memory and includes 7 Kbytes of flash memory along with 512 bytes of RAM. The device supports various addressing modes and has a 16-level deep hardware stack with automatic context saving. This microcontroller is designed with low-power features, including a sleep mode that consumes only 50 nA at 1.8V, making it suitable for battery-operated applications. It operates within a voltage range of 1.8V to 3.6V for the low-power variant and 2.3V to 5.5V for the standard variant, with an industrial temperature range of -40°C to 85°C and an extended range of -40°C to 125°C. The PIC16F1704/8 includes a flexible oscillator structure with an internal oscillator that can be software-selected from 16 MHz to 250 kHz, as well as support for external oscillators. It features multiple digital peripherals, including timers, PWM modules, and a master synchronous serial port supporting SPI and I2C protocols. Additionally, it has integrated analog features such as operational amplifiers, comparators, and a 10-bit ADC, enhancing its versatility for various applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1704-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1704-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1704-I/P
IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F1704-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1704-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F1704-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1704-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8103942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8103942
Microcontrollers 8103942
8-Bit Advanced Analog MCU 7K Flash DIP14

8-Bit Advanced Analog MCU 7K Flash DIP14

Supplier's Site
Microcontrollers - 1597457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1597457
Microcontrollers 1597457
8-Bit Advanced Analog MCU 7K Flash DIP14

8-Bit Advanced Analog MCU 7K Flash DIP14

Supplier's Site
Microcontrollers - PIC16F1704-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1704-I/P-ND
Microcontrollers PIC16F1704-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322785-PIC16F1704-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322785-PIC16F1704-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322785-PIC16F1704-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322785-PIC16F1704-I /P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 30 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b; D/A 1x8b Oscillator Type: Internal Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-DIP (0.300", 7.62mm) ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F1704 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322785-PIC16F1704-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 30
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F1704
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16F1704-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1704-I/P
Microcontrollers PIC16F1704-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP

Buy Now Datasheet
Microcontrollers - PIC16F1704-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1704-I/P
Microcontrollers PIC16F1704-I/P
IC MCU 8BIT 7KB FLASH 14DIP

IC MCU 8BIT 7KB FLASH 14DIP

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 7 Kb, 512 Byte, 14, Dip Rohs Compliant Microchip - 45X5053 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 7 Kb, 512 Byte, 14, Dip Rohs Compliant Microchip
45X5053
8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 7 Kb, 512 Byte, 14, Dip Rohs Compliant Microchip 45X5053
8 Bit Microcontroller, Flash, PIC16F17xx, 32 MHz, 7 KB, 512 Byte, 14, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F17xx, 32 MHz, 7 KB, 512 Byte, 14, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1704-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1704-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1704-I/P
IC MCU 8BIT 7KB FLASH 14DIP

IC MCU 8BIT 7KB FLASH 14DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1704-I/P
8-bit Microcontrollers - MCU PIC16F1704-I/P
8-bit Microcontrollers - MCU 4K Wrd Flsh 512B RAM Hi-Spd Comp 10B ADC

8-bit Microcontrollers - MCU 4K Wrd Flsh 512B RAM Hi-Spd Comp 10B ADC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1704-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1704-I/P
Embedded - Microcontrollers PIC16F1704-I/P
IC MCU 8BIT 7KB FLASH 14DIP

IC MCU 8BIT 7KB FLASH 14DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1704-I/P 8103942 PIC16F1704-I/P-ND 1322785-PIC16F1704-I/P PIC16F1704-I/P PIC16F1704-I/P 45X5053 PIC16F1704-I/P PIC16F1704-I/P PIC16F1704-I/P
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 7 Kb, 512 Byte, 14, Dip Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.5120 KB 0.5120 KB 7 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers