The PIC16F15354-I/SP microcontroller from Quarktwin Technology Ltd. is an 8-bit device designed for a variety of general-purpose and low-power applications. It operates at a clock speed of up to 32 MHz and features a RISC architecture with 49 instructions, providing efficient processing capabilities. The microcontroller includes up to 28 KB of Flash program memory and 2 KB of SRAM, supporting multiple addressing modes. This model supports a wide operating voltage range of 2.3V to 5.5V and is rated for industrial temperature applications from -40°C to 85°C. It incorporates several core independent peripherals, including configurable logic cells, PWM modules, and communication interfaces such as EUSART, SPI, and I²C. The device also features an integrated 10-bit ADC with up to 43 channels, two comparators, and a 5-bit DAC. Power-saving features include multiple low-power modes, such as sleep and idle modes, with typical current consumption as low as 50 nA in sleep mode. The PIC16F15354-I/SP is suitable for applications requiring efficient power management and versatile functionality, making it a strong candidate for engineers looking for a reliable microcontroller solution.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SPDIP
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16F15354-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15354-I/SP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SPDIP
IC MCU 8BIT 7KB FLASH 28SPDIP
MCU, 8BIT, PIC16, 32MHZSPDIP-28; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
IC MCU 8BIT 7KB FLASH 28SPDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F15354-I/SP-ND | 685-PIC16F15354-I/SP | PIC16F15354-I/SP | PIC16F15354-I/SP | 98Y9097 | PIC16F15354-I/SP | PIC16F15354-I/SP |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic16, 32Mhzspdip-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 7 KB |